location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM4000 Mini DisplayPort to HDMI 4K Video Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33985WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339854 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2023 10:05:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enable 4K resolution in Ultra HD from a laptop to a 4K monitor, TV or projector without need for a 4K graphics card
  • - Simple Mini DisplayPort to HDMI connection
  • - Improve productivity by leveraging the clarity of 4K to put more content on a single screen
  • - Plug & Play installation
  • - Compatible with Windows® 8.1, 8, 7 and Mac® OS X 10.9 and above
  • - Backwards compatible with 1080p displays
Long product name Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter :
The short editorial description of Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter

VM4000 Mini DisplayPort to HDMI 4K Video Adapter
More>>>
Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter:
The official marketing text of Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter as supplied by the manufacturer

Kensington, the trusted industry leader in productivity solutions for nearly 35 years, has an easy way for you to upgrade your laptop to 4K so you can leverage the productivity gains of working on a 4K monitor. The VM4000 Video Adapter simply plugs into your laptop’s Mini DisplayPort and connects to the HDMI video cable for your 4K monitor, projector, or TV, so you can see your content in Ultra HD. It’s a convenient way to connect to the 4K video equipment in a conference room for a presentation, as well as to your home or office monitor.

Short summary description Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter:
This short summary of the Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter, Mini DisplayPort, HDMI Type A (Standard), Male, Female, 3840 x 2160 pixels, 2160p

Long summary description Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter:
This is an auto-generated long summary of Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter based on the first three specs of the first five spec groups.

Kensington VM4000 Mini DisplayPort to HDMI 4K Video Adapter. Connector 1: Mini DisplayPort, Connector 2: HDMI Type A (Standard), Connector 1 gender: Male. Weight: 1.41 oz (40 g). Quantity per pack: 1 pc(s)

Enables 4K Resolution
Enables 4K Resolution

Quickly and easily project in Ultra HD from your laptop to a 4K monitor, TV or projector without the need for a 4K graphics card.

Mini DisplayPort to HDMI Connection
Mini DisplayPort to HDMI Connection

Simply plug to the Mini DisplayPort found on your laptop or tablet and connect the other end of the adapter to the HDMI cable of your 4K monitor or TV

Improved Productivity
Improved Productivity

Maximize your productivity by taking advantage of the incredible clarity of 4K to put more content on a single screen

Plug & Play Installation
Plug & Play Installation

Simply plug in the adapter and everything takes care of itself with no extra drivers needed

Features
Connector 1 *
Mini DisplayPort
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Supported video modes
2160p
Maximum refresh rate
30 Hz
Features
Product color
Black
Plug and Play
Yes
Weight & dimensions
Weight
1.41 oz (40 g)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)