DELL logo

DELL A7547297 warranty/support extension 1 license(s) 4 year(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77683
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL A7547297 warranty/support extension 1 license(s) 4 year(s):

4 Years Extended service agreement, Next business day for Dell DAV2108-G01

DELL A7547297 warranty/support extension 1 license(s) 4 year(s):

- Add a Digital Channel via a Physical Hardware Key;
- 1 Local User and Local Console USB;
- Widescreen Support Hi-res to 1600 x 1200 (Standard) and 1680 x 1050;
- ACI Support for Cascading up to 256 Servers;
- Dell ReadyRails? Mounting Interface.

Dedicated to providing the best coverage for Dell products and solutions that are engineered and manufactured by Avocent. The Dell KMM and KVM maintenance solutions provided by Avocent offering is available in Gold Coverage and Silver Coverage for three, four or five-year periods. The standard warranty is three years with limited phone support with Return to Factory service. The hardware maintenance includes return material authorization (RMA) and phone support that varies by coverage. The purchase of additional hardware maintenance offers product updates, extended tech support and expedited product returns for the Dell Digital KVM and Dell Analog KVMs along with the Dell 18.5 in LED KMM Console.

Short summary description DELL A7547297 warranty/support extension 1 license(s) 4 year(s):

DELL A7547297, 1 license(s), 4 year(s), 8x5, Next Business Day (NBD)

Long summary description DELL A7547297 warranty/support extension 1 license(s) 4 year(s):

DELL A7547297. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 8x5, Next Business Day (NBD)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.