location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A7547279 warranty/support extension 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7547279
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7547279
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL A7547279 warranty/support extension 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 license(s)
  • - 4 year(s)
  • - Service time (hours x days): 8x5
  • - Phone support
Long product name DELL A7547279 warranty/support extension 1 license(s) 4 year(s) :
The short editorial description of DELL A7547279 warranty/support extension 1 license(s) 4 year(s)

4 Years Extended service agreement, Next business day for Dell MergePoint Unity 108E
More>>>
DELL A7547279 warranty/support extension 1 license(s) 4 year(s):
The official marketing text of DELL A7547279 warranty/support extension 1 license(s) 4 year(s) as supplied by the manufacturer

- Advanced Remote Management - Provides secure and remote, out-of-band connections directly to the physical KVM, USB and serial ports to complement existing in-band software management tools;
- Meet Service Level Agreements and Minimize Downtime - Unified approach enables IT administrators a faster method to diagnose, reconfigure or restore equipment;
- Virtual Media - Enables USB media such as CD-ROMs, flash memory and external drives to be virtually attached to a remote server's USB port;
- CAC/Smart Card Support - Utilizing the virtual media capabilities remote or local users can map a USB-based smart card reader to the attached servers and authenticate using their smart cards;
- Enhanced Serial Adapters - Supports standard, remote SSH connections to the attached serial devices and includes electronic pin-out options for quick and easy connections to the console ports on Cisco network equipment;
- Power Device Port - Connect supported PDUs for integrated power control, measurement and reporting;
- FIPS 140-2 Compliant Cryptography - The FIPS mode of operation uses an embedded FIPS 140-2 certified OpenSSL cryptographic module (Certificate #1051);
- True Serial support over Telnet/SSH - Supports standard, remote SSH connections to the attached serial devices and includes electronic pin-out options for quick and easy connections to the console ports.

Dedicated to providing the best coverage for Dell products and solutions that are engineered and manufactured by Avocent. The Dell KMM and KVM maintenance solutions provided by Avocent offering is available in Gold Coverage and Silver Coverage for three, four or five-year periods.The standard warranty is three years with limited phone support with Return to Factory service. The hardware maintenance includes return material authorization (RMA) and phone support that varies by coverage. The purchase of additional hardware maintenance offers product updates, extended tech support and expedited product returns for the Dell Digital KVM and Dell Analog KVMs along with the Dell 18.5 in LED KMM Console.

Short summary description DELL A7547279 warranty/support extension 1 license(s) 4 year(s):
This short summary of the DELL A7547279 warranty/support extension 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A7547279, 1 license(s), 4 year(s), 8x5, Next Business Day (NBD)

Long summary description DELL A7547279 warranty/support extension 1 license(s) 4 year(s):
This is an auto-generated long summary of DELL A7547279 warranty/support extension 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

DELL A7547279. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 8x5, Next Business Day (NBD)

Features
License quantity
1 license(s)
Next Business Day (NBD)
Yes
Service time (hours x days)
8x5
Features
Number of years
4 year(s)
Phone support
Yes
Compatibility
Dell MergePoint Unity 108E
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)