HPE logo

HPE MSA 2040 Energy Star SAN Dual Controller w/24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle disk array Rack (2U)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37057
Info modified on:
14 Mar 2024, 19:18:17
Long product name HPE MSA 2040 Energy Star SAN Dual Controller w/24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle disk array Rack (2U):

HP MSA 2040 Energy Star SAN Dual Controller with 24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle

Short summary description HPE MSA 2040 Energy Star SAN Dual Controller w/24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle disk array Rack (2U):

HPE MSA 2040 Energy Star SAN Dual Controller w/24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle, 28.8 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U)

Long summary description HPE MSA 2040 Energy Star SAN Dual Controller w/24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle disk array Rack (2U):

HPE MSA 2040 Energy Star SAN Dual Controller w/24 1.2TB 12G SAS 10K SFF HDD 28.8TB Bundle. Total installed storage capacity: 28.8 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Supported storage drive types: HDD & SSD. Width: 19" (482.6 mm), Depth: 19.5" (495 mm), Height: 3.5" (89 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.