location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C430W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C430W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086780131 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 16:20:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi

18/4 ppm, 2400 x 600 dpi, USB 2.0, LAN, Wi-Fi, 64 MB, 400 MHz, NFC, Mobile Print
More>>>
Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Easy printer installation
Enjoy a quick three-step installation without a USB connection. The SPSI (Samsung Printer S / W Installer) selects the OS automatically and installs the driver without a CD.

Just tap & print for mobile printing
Mobile printing couldn’t be easier with Samsung’s advanced NFC technology. Just tap a compatible NFC-enabled smartphone on the printer to automatically install Samsung’s free Mobile Print App, if it’s not already installed on the phone, and then connect instantly to the device automatically.

Supporting various mobile devices
Finally, a functional printer that lives up to expectations with universal support for multiple mobile devices. The Xpress C430W is compatible with the intuitive Mobile Print app on iOS®, Android™, Microsoft® Windows® phones and Amazon Kindle.

Various ways to Mobile Print
Make printing effortless and efficient, wherever you are. The Samsung Xpress C430W support various type of mobile printing apps such as Samsung Mobile PrintTM, Samsung Cloud PrintTM, Google PrintTM, and Airprint.

Short summary description Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C430W, Laser, Color, 2400 x 600 DPI, A4, 18 ppm, Black, White

Long summary description Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C430W laser printer Color 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C430W. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Wi-Fi. Product color: Black, White

Printing
Duplex printing mode
Manual
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
26 s
Features
Maximum duty cycle *
20000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
SPL-C
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
6 - 14" (152.4 - 355.6 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
48 dB
Design
Product color *
Black, White
Power
Power consumption (printing) *
290 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
1.3 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
15" (382 mm)
Depth
12.2" (309 mm)
Height
8.31" (211 mm)
Weight
22 lbs (9.96 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:52
Uk has collected 7 expert reviews for Samsung Xpress SL-C430W laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Country Distributor
Deutschland 1 distributor(s)