location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V302W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003895 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611702
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 4500 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 8 W
  • - 3D
  • - AC
Guarantee: 3 years
Long product name NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White :
The short editorial description of NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White

DLP, 3000 Lumens, 1280 x 800, 10000:1, LAN, 2 x Mini D-sub 15-pin, 2 x HDMI, Mini USB, RJ-45, RS-232, S-Video, RMS 8W
More>>>
Short summary description NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC V302W, 3000 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 16:10, 30 - 300"

Long summary description NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

NEC V302W. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom type: Manual, Throw ratio: 1.55 - 1.7:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1080 (HD 1080). Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: Mini-USB

Brand Image Article code product Stock Price from
NEC

NEC M353WS data projector Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003975 M353WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M323X data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003973 M323X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M403W data projector Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003978 M403W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M403H data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003977 M403H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M323W data projector Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003972 M323W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM352Wi-MP data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003954 UM352Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332X data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003894 V332X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V302X data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003893 V302X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC P502HL data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003694 P502HL 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1202HL data projector Large venue projector 12000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
60003902 PH1202HL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)