location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDXC UHS-I U3 (SDA3) 128GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDA3/128GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617240931 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:01
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 GB SDXC Class 3 UHS
  • - 90 MB/s
  • - Black
Guarantee: Lifetime
Long product name Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3 :
The short editorial description of Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3

128GB SDXC UHS-I Speed Class 3 90MB/s R, 80MB/s W Flash Card
More>>>
Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3:
The official marketing text of Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3 as supplied by the manufacturer

Move to faster performance with Kingston’s SDHC/SDXC UHS-I U3 Flash card. With speeds of up to 90MB/s read and 80MB/s write, it reads up to 9x faster and writes up to 8x faster than standard Class 10 SD cards. It’s ideal for use with high-performance D-SLR and D-SLM cameras and 4K camcorders. Available in 16GB, 32GB, 64GB, 128GB and 256GB capacities, SDHC/SDXC UHS-I U3 is backed by a lifetime warranty, free technical support and legendary Kingston® reliability.

Short summary description Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3:
This short summary of the Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SDXC UHS-I U3 (SDA3) 128GB, 128 GB, SDXC, Class 3, UHS, 90 MB/s, 80 MB/s

Long summary description Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3:
This is an auto-generated long summary of Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3 based on the first three specs of the first five spec groups.

Kingston Technology SDXC UHS-I U3 (SDA3) 128GB. Capacity: 128 GB, Flash card type: SDXC, Flash memory class: Class 3, Internal memory type: UHS, Read speed: 90 MB/s, Write speed: 80 MB/s. Product color: Black

Memory
Capacity *
128 GB
Flash card type *
SDXC
Read speed
90 MB/s
Write speed
80 MB/s
Internal memory type
UHS
Flash memory class *
Class 3
Features
Product color
Black
Write protection switch
Yes
Lead plating
Gold
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
0.945" (24 mm)
Depth
1.26" (32 mm)
Height
0.0827" (2.1 mm)
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Registered
No
Memory layout
1 x 131072 MB
Module configuration
(N/A) (N/A)
Internal memory
131072 MB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 05:20:40
Uk has collected 34 expert reviews for Kingston Technology SDXC UHS-I U3 (SDA3) 128GB Class 3 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-05 05:20:27
The 16GB card we've tested uses the UHS-1 bus interface, which is theoretically capable of 104MB/s transfer speeds, and is rated as class UHS 3, meaning it has a minimum performance rating of 30MB/s – making it suitable for 4K video recording. Cards suppo...
Bottom line Kingston's Class U3 SDHC memory card is super quick and ideal for high-resolution digital cameras...
100%
tweaktown.com
Updated:
2016-11-05 05:20:30
Memory cards have come a long way in the last year. The SD format has seen a few speed increases and subsequently added two new classes. The first is the new U3, or UHS I Class 3, which enhances the write speeds of the memory cards to include 4K capabilit...
90%
aphnetworks.com
Updated:
2016-11-05 05:20:36
Are numbers important? The way I see it, sometimes, you will just have to go and ask her for it assertively. As Wayne Gretzky once said, "You miss one hundred percent of the shots you don't take." No wait. that is not the number I am talking about. So l...
Bottom line Are numbers important? The way I see it, sometimes, you will just have to go and ask her for it assertively. As Wayne Gretzky once said, "You miss one hundred percent of the shots you don't take." No wait... that is not the number I am talking about. So l...
80%
legitreviews.com
Updated:
2016-11-05 05:20:22
When it comes to picking out an SD card to go along with your camera, you can be quickly overwhelmed by the number of cards available in retail stores and online. Kingston Technology offers Secure Digital (SD) memory cards for SDHC & SDXC host devices in...
Bottom line If you are shooting a ton of pictures and video clips and find the in use/memory light flashing continuously or find that it takes too long to move your content off the card and onto your PC for editing you really should take a look at the Kingston SDHC/S...
0%
proclockers.com
Updated:
2016-11-05 05:20:25
It's been just over a year since the UHS I U3 standard for SDXC cards was released, and since then we have seen every SD storage maker release their own memory cards aimed at the High-Resolution Photograph and Ultra HD Video market. In this review I am go...
Good 128GB Capacity, Super Fast Write Speeds, Great Performance vs Value...
Bottom line The 128GB SDXC UHS-I U3 memory card from Kingston Technology is an exceptional SD card, and at 128GB I am sure I will not run out of storage capacity on photo and video shoots for the foreseeable future. This card is extremely fast, and I am amazed at how...
0%
technogog.com
Updated:
2016-11-05 05:20:27
In today's digital world the SD card is often taken for granted. These memory cards help capture treasured photo or video memories so choosing a reliable, speedy card is always an important consideration. As the quality and format of photos and video capt...
Good Available in numerous capacities, Optimal SD card especially for the most modern cameras, Backwards compatible with Class 10 devices, Includes Lifetime Warranty...
Bad Expensive compared to slower speed but similar capacity SD cards...
Bottom line Kingston's SDXC UHS-I U3 128 GB is an ideal card for both the consumer and professional as its speeds are one of the fastest on the market. While read speeds are great for transferring media off the SD card the real potential of an SD card is the write sp...
90%
thessdreview.com
Updated:
2016-11-05 05:20:29
The Kingston SDCA3 microSDHC/SDXC UHS-I U3 card is a tiny memory card with a lot of speed. It has been designed for 4K video capture in mind. Read and write speeds are well above its U3 rating at 90MB/s read and 80MB/s write. Let's take a closer look and...
Bottom line The Kingston SDCA3 microSDHC/SDXC UHS-I U3 card delivers fast speeds at a good price. With reads and write speeds of 90MB/s and 80MB/s respectively and a lifetime warranty, it is a top contender for those looking to buy some fast storage for their latest...
92%
bigbruin.com
Updated:
2016-11-05 05:20:39
In February of 2014, Kingston announced the availability of the "fastest SDHC/SDXC UHS-I Speed Class 3 (U3) card for 4K and Ultra-HD video capture". Despite not owning a camera that shoots in 4K or Ultra-HD, this card still appealled to me for capturing H...
Good Capable of extremely fast read and write speeds, Backed by Kingston's lifetime warranty and free technical support...
Bad Premium performance commands a premium price, Please drop by the Bigbruin.com Forum and feel free to post any comments or questions.
Bottom line The Kingston UHS-I U3 64GB SDXC card can provide extremely fast transfer rates when used in the proper device. Testing confirmed that you can indeed achieve the rated read speed of 90MB/s and the rated write speed of 80MB/s, which are both very impressive...
0%
storagereview.com
Updated:
2016-11-05 05:20:40
Related News and ReviewsStarTech 1:2 Standalone Flash Drive Duplicator Review Kingston MobileLite Wireless Review SanDisk Connect Wireless Media Drive Review Kingston MobileLite Wireless Storage Hub Announced New Mushkin SandForce SSDs; Kingston 32GB m...
Good Class leading performance, Competitive pricing...
Bad Write performance below product specifications...
Bottom line Kingston positions the SDHC/SDXC UHS-I U3 at media professionals that want to capture higher 2K and 4K video, with transfers speeds as high as 90MB/s read and 80MB/s write. While most high-performance SD cards have generally sold on their performance...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)