location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerVault RD1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000-9315
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063769315
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 17:46:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive RDX cartridge Black
  • - Data storage type: RDX
  • - Native capacity: 320 GB Compressed capacity: 640 GB
  • - Mean time between failures (MTBF): 550000 h
Guarantee: 1 Year NBD
Long product name DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB :
The short editorial description of DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB

PowerVault RD1000 - 320GB Media Cartridge
More>>>
DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB:
The official marketing text of DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB as supplied by the manufacturer

The Dell PowerVault RD1000 removable disk cartridges provide an easy-to-use, cost-effective and durable solution for storing and archiving data using the PowerVault RD1000 removable disk drive. The cartridges offer easy portability for offsite storage and disaster recovery protection. When your back up is finished, simply remove the cartridge and put it away for safe keeping or take is with you. Continuous Data Protection software included with every PowerVault RD1000 provides users with an easy, reliable total data protection solution.

Rugged. Removable. Ready.
The PowerVault RD1000 removable hard disk cartridge is the sensible solution that lets you quickly protect all of your important information and take it with you. Removable disk media are built with a tough exterior design and internal shock absorbers so they are rugged enough to withstand a fall from nearly one meter. Built-in bumpers on the PowerVault RD1000 are designed to:

- Prevent vibration
- Increase durability when transporting
- Enable the PowerVault RD1000 to be oriented in either horizontal or vertical positions

Range of Capacity Options
Removable disk cartridges are available in capacities of 320GB, 500GB and 1TB — storing up to the equivalent of 36 DVDs worth (320 GB) of information in a portable format. For added protection and enhanced disaster recovery, multiple removable disk cartridges can be rotated daily or weekly, on-site and off-site.

Media Compatibility
Each removable disk cartridge is read/write compatible with any PowerVault RD1000 dock, which can be placed in multiple locations, so that your information can be taken with you wherever and whenever you need to work.

Cost-Effective and Future-Proof
The initial setup cost is minimal compared to other entry level, tape-based solutions. Drive and cartridges are more durable, resulting in lower total cost of ownership (TCO). Test results show a life expectancy of 30 years or more for removable disk cartridges. Plus the PowerVault RD1000 doesn't require any cleaning cartridges. It is a truly cost-effective solution suitable for single offices or departmental users.

Faster Backup and Access
The Dell PowerVault RD1000 has high-performance disk-based speed and access — backing up to 108 GB/hr and giving near-instant file retrieval.

Short summary description DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB:
This short summary of the DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault RD1000, Storage drive, RDX cartridge, RDX, 15 ms, 550000 h, SVRD13500

Long summary description DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB:
This is an auto-generated long summary of DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB based on the first three specs of the first five spec groups.

DELL PowerVault RD1000. Product type: Storage drive, Media type: RDX cartridge, Data storage type: RDX. Native capacity: 320 GB, Compressed capacity: 640 GB. Product color: Black

Removable disk drive versus other storage
Removable disk drive versus other storage

The benefits of using a high-capacity, removable disk drive and accompanying cartridge like Dell PowerVault RD1000 are evident when compared to alternative backup media. Rugged, removable disk media offers increased portability and durability over standard USB-based hard drive storage. The PowerVault RD1000 cartridges are built to withstand a fall from nearly one meter so they are very durable, and the removable disk cartridges are small and lightweight and can be stored off-site for better disaster recovery protection. PowerVault RD1000 provides easy expandability — when you reach capacity with one removable disk cartridge, just insert in a new one. There's no need to buy additional hardware. PowerVault RD1000 includes backup software that provides data protection for faster data restores and reduced downtime.

PowerVault RD1000 features a protective disk drive cartridge that is available in 320GB*, 500GB*, 1TB*, and 2TB capacities. The RD removable disk cartridges are all interchangeable and preformatted. Archiving a collection of PowerVault RD1000 disk cartridges takes considerably less room than a similar amount of DVDs or CDs — it would take over 200 standard DVDs to hold the volume of a single 1TB removable disk cartridge — all while saving shelf space.

Hard drive speed and reliability
Hard drive speed and reliability

The PowerVault™ RD1000 removable disk cartridge contains a Serial ATA (SATA) hard drive, the same technology that Dell uses across the PowerVault disk storage line, PowerEdge™ server line and Dell Precision™ workstations external drive. SATA hard drive technology is a reliable industry standard for storage and an ideal long-term and durable media. Files transfer to PowerVault RD1000 at about the same time it would take to save to your regular PC drive, up to 80MB/sec.

Cartridge Drop Test:

RD1000 cartridges have been qualified to withstand a drop of one meter to a tile over concrete floor. In most cases the RD1000 cartridges can withstand drops of up to 1.5 meters.

Tough and compact form
Tough and compact form

The PowerVault RD1000 functions lying flat or on its edge. Its compact profile takes up very little space on a desk or close to your server, allowing a backup solution that doesn't require rethinking your office arrangement. The removable disk cartridge is designed for durability and easily fits into a briefcase, backpack or even a coat pocket. The PowerVault RD1000's simple plug-and-play USB connection allows you to back up more than one system, or move it from home to office as you need. Each removable disk drive cartridge weighs about as much as a cell phone and is only slightly larger.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Storage drive
Media type *
RDX cartridge
Internal *
Yes
Data storage type
RDX
Access time
15 ms
Performance
Mean time between failures (MTBF)
550000 h
Dell E-Value Code
SVRD13500
Storage
Native capacity *
320 GB
Compressed capacity *
640 GB
Features
Product color
Black
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerVault RD1000 Storage drive RDX cartridge RDX 320 GB:
Disclaimer

Actual configuration might differ from illustration