location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete 0440/A1 electric grater/spiralizer Orange, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0440/A1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00C0440A1AR0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003705944084 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 18:05:20
The date of the most recent change of the data-sheet in Icecat's system
Ariete 00C0440A1AR0 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ariete 0440/A1 electric grater/spiralizer Orange, White :
The short editorial description of Ariete 0440/A1 electric grater/spiralizer Orange, White

1500 mAh, 1000g, white/red
More>>>
Ariete 0440/A1 electric grater/spiralizer Orange, White:
The official marketing text of Ariete 0440/A1 electric grater/spiralizer Orange, White as supplied by the manufacturer

Practical electric grater. It is rechargeable in off-position, without wires or batteries and it guarantees a long running time (over 100 dishes with a charge). Light-weight and handy, it is activated at the simple touch of a button. Easy to disassemble for a perfect cleaning. It is perfect for soft and hard cheese, as well as dry bread, chocolate, hazel-nuts, almonds etc. with keep fresh lid

Short summary description Ariete 0440/A1 electric grater/spiralizer Orange, White:
This short summary of the Ariete 0440/A1 electric grater/spiralizer Orange, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete 0440/A1, Electric grater, Orange, White, Bread, Chocolate, Battery, Battery, 1500 mAh

Long summary description Ariete 0440/A1 electric grater/spiralizer Orange, White:
This is an auto-generated long summary of Ariete 0440/A1 electric grater/spiralizer Orange, White based on the first three specs of the first five spec groups.

Ariete 0440/A1. Product type: Electric grater, Product color: Orange, White. Suitable for grating: Bread, Chocolate. Power source: Battery, Power source type: Battery. Battery capacity: 1500 mAh, Battery recharge time: 15 h. Width: 9.06" (230 mm), Depth: 3.74" (95 mm), Height: 3.74" (95 mm)

Design
Product type *
Electric grater
Product color *
Orange, White
Easy to clean
Yes
Features
Suitable for grating
Bread, Chocolate
Cylinders
1
Safety system
Yes
Power
Power source *
Battery
Power
Power source type
Battery
Battery
Battery capacity
1500 mAh
Battery recharge time
15 h
Rechargeable battery
Yes
Weight & dimensions
Width
9.06" (230 mm)
Depth
3.74" (95 mm)
Height
3.74" (95 mm)
Weight
2.2 lbs (1 kg)
Country Distributor
Italia 1 distributor(s)