location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, USB, DB9, 8 Outlets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1500T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188809 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2023 11:09:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1.5 kVA 900 W
  • - 8 AC outlet(s)
  • - Tower Black
Long product name Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s) :
The short editorial description of Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s)

SmartPro 120V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, USB, DB9, 8 Outlets
More>>>
Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):
The official marketing text of Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s) as supplied by the manufacturer

- Corrects under- and overvoltages from 95V to 145V (120V)
- 8 NEMA 5-15R outlets
- Monitoring of power conditions via POWERALERT12
- Front-panel LEDs indicate load, power, voltage and battery statuses
- 17.4 min. runtime at half load; 6.4 min. at full load

Short summary description Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):
This short summary of the Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMC1500T, Line-Interactive, 1.5 kVA, 900 W, 95 V, 145 V, China

Long summary description Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMC1500T uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMC1500T. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 900 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 6.4 min, Typical backup time at half load: 17.4 min. Form factor: Tower, Product color: Black. Width: 6.75" (171.4 mm), Depth: 13.3" (336.6 mm), Height: 10.3" (260.4 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
900 W
Input operation voltage (min) *
95 V
Input operation voltage (max) *
145 V
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
8 AC outlet(s)
USB port
Yes
Serial interface
Yes
Serial ports quantity
1
Battery
Typical backup time at full load
6.4 min
Typical backup time at half load
17.4 min
Design
Form factor *
Tower
Product color *
Black
LED indicators
Yes
Weight & dimensions
Width
6.75" (171.4 mm)
Depth
13.3" (336.6 mm)
Height
10.3" (260.4 mm)
Weight
45 lbs (20.4 kg)
Package width
9.6" (243.8 mm)
Package depth
18.3" (464.8 mm)
Package height
14" (355.6 mm)
Package weight
43.9 lbs (19.9 kg)
Logistics data
Master (outer) case width
9.6" (243.8 mm)
Master (outer) case length
18.3" (464.8 mm)
Master (outer) case height
14" (355.6 mm)
Master (outer) case weight
43.9 lbs (19.9 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 4 AC outlet(s) Tripp Lite AVRX500UD uninterruptible power supply (UPS) Line-Interactive 0.5 kVA 300 W 4 AC outlet(s)
(show image)
AVRX500UD AVRX500UD 230V 500VA 300W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD-NIB S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KXD S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s) Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s)
(show image)
OMNIVS1500XLCD OMNIVS1500XLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 480 W 8 AC outlet(s) Tripp Lite OMNISMART700TSU uninterruptible power supply (UPS) Line-Interactive 0.7 kVA 480 W 8 AC outlet(s)
(show image)
OMNISMART700TSU 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0.8 kVA 450 W 12 AC outlet(s) Tripp Lite BC800U uninterruptible power supply (UPS) Standby (Offline) 0.8 kVA 450 W 12 AC outlet(s)
(show image)
BC800U Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s) Tripp Lite BC600TU uninterruptible power supply (UPS) Line-Interactive 0.6 kVA 360 W 6 AC outlet(s)
(show image)
BC600TU 600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)