Dometic logo

Dometic miniCool DS 301 H fridge Freestanding 27 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38223
Info modified on:
14 Mar 2024, 19:51:16
Short summary description Dometic miniCool DS 301 H fridge Freestanding 27 L White:

Dometic miniCool DS 301 H, 27 L, SN, White

Long summary description Dometic miniCool DS 301 H fridge Freestanding 27 L White:

Dometic miniCool DS 301 H. Fridge net capacity: 27 L, Climate class: SN. Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Weight: 33.1 lbs (15 kg). Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.