Tripp Lite logo

Tripp Lite PS2408RA surge protector Black, Gray 8 AC outlet(s) 120 V 180" (4.57 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62370
Info modified on:
10 Aug 2024, 09:38:00
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite PS2408RA surge protector Black, Gray 8 AC outlet(s) 120 V 180" (4.57 m):

8 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 24 in.

Tripp Lite PS2408RA surge protector Black, Gray 8 AC outlet(s) 120 V 180" (4.57 m):

The PS2408RA power strip provides horizontal or vertical power distribution for rack-mount, raceway and workbench applications in a convenient 24-inch mountable housing.
- Ideal for applications needing multiple convenience outlets for powering a variety of electronic equipment
- 24-in mountable housing with 8 right-angle NEMA 5-15R receptacles, right-angle plug and a 15 ft. power cord
- Lighted, covered On/Off switch and 15-amp circuit breaker
- Sturdy construction and heavy-duty, all-metal housing

Short summary description Tripp Lite PS2408RA surge protector Black, Gray 8 AC outlet(s) 120 V 180" (4.57 m):

Tripp Lite PS2408RA, 8 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A, 1800 W

Long summary description Tripp Lite PS2408RA surge protector Black, Gray 8 AC outlet(s) 120 V 180" (4.57 m):

Tripp Lite PS2408RA. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Power plug: NEMA 5–15P. Product color: Black, Gray, Material: Aluminum, Country of origin: China. Cable length: 180" (4.57 m), Weight: 2.71 lbs (1.23 kg), Width: 1.68" (42.7 mm). Certification: UL1363, cUL

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.