location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bluetooth Laser mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Laser Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR165AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Bluetooth Laser mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Black
  • - Bluetooth
  • - Buttons quantity: 2
  • - 2 AA
Guarantee: 1 year.
Long product name HP Bluetooth Laser mouse :
The short editorial description of HP Bluetooth Laser mouse

HP Bluetooth Laser Mouse
More>>>
HP Bluetooth Laser mouse:
The official marketing text of HP Bluetooth Laser mouse as supplied by the manufacturer

The HP Bluetooth Laser Mobile Mouse, available in a choice of two stunning finishes, provides precise and responsive tracking.

- HP Easy Pair software makes pairing the mouse with your PC quick and easy

- Choose from two different stunning finishes

- The laser sensor offers precise and responsive tracking and works on a large number of surfaces

Short summary description HP Bluetooth Laser mouse:
This short summary of the HP Bluetooth Laser mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bluetooth Laser Mouse, Laser, Bluetooth, Black

Long summary description HP Bluetooth Laser mouse:
This is an auto-generated long summary of HP Bluetooth Laser mouse based on the first three specs of the first five spec groups.

HP Bluetooth Laser Mouse. Movement detection technology: Laser, Device interface: Bluetooth, Buttons quantity: 2. Product color: Black

Mouse
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
2
Design
Product color *
Black
Power
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Weight
2.15 oz (61 g)
Packaging data
Package weight
8.43 oz (239 g)
Other features
Compatible operating systems
Microsoft Windows XP (SP2), Windows Vista
Minimum system requirements
Compatible with Microsoft Windows XP (SP2) and Windows Vista
Mouse dimensions (WxDxH)
3.86 x 2.32 x 1.5" (98 x 59 x 38 mm)
Package dimensions (WxDxH)
22.8 x 19.7 x 8.27" (580 x 500 x 210 mm)
Logistics data
Country of origin
China