location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Speakers z533
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-001055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206058682
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Powerful sound. 120 watts (60W of RMS power) of powerful yet balanced acoustics – produced by 2.25” (5.7 cm) full-range drivers designed with sound directivity to completely fill a room.
  • - Bass you can feel. Experience rich, dynamic bass with a front-facing subwoofer that immerses you in your music, movies or games.
  • - Play what you want. 3.5 mm and RCA inputs mean this speaker works with almost any audio source – computer, tablet, smartphone, game console or TV. Just plug in and start listening.
  • - Control at your fingertips. Place the wired control pod wherever you want for access to power, volume and bass controls, as well as an extra 3.5 mm jack and a headphone jack.
  • - Experience you can trust. For more than 30 years, Logitech has created high-quality audio products that bring your sound to life. Each system is designed and tested in our state-of-the-art research and development labs, and held to the highest acoustic standards to bring you the optimal listening experience.
Guarantee: 2 years
Long product name Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W :
The short editorial description of Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W

Multimedia Speakers z533
More>>>
Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W:
The official marketing text of Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W as supplied by the manufacturer

Powerful sound that moves you.With 120 watts* of peak
power, the Logitech® z533 Multimedia Speaker system
unleashes powerful acoustics with rich lows and detailed highs
for robust, room-filling sound. Take your music, movies and
games to the next level with rich, dynamic bass thanks to the
front-facing subwoofer with 2.25” full range drivers. Easily
command your sound using the wired control pod, which allows
access to essential speaker controls such as power, volume
and bass, along with a headphone jack and extra 3.5mm input.
Multiple connectivity inputs, including 3.5mm and RCA, let you
connect and listen to almost any device with an audio output,
such as a computer, tablet, smartphone — or even a TV.
*60W of RMS power

Short summary description Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W:
This short summary of the Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z533 Powerful Sound, 2.1 channels, 60 W, Universal, Black, 120 W, Wired

Long summary description Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W:
This is an auto-generated long summary of Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W based on the first three specs of the first five spec groups.

Logitech Z533 Powerful Sound. Audio output channels: 2.1 channels, RMS rated power: 60 W, Recommended usage: Universal. Satellite speakers RMS power: 15 W, Satellite speaker impedance: 4 Ω, Satellite speaker tweeter diameter: 2.6". Subwoofer RMS power: 30 W, Subwoofer impedance: 6 Ω, Subwoofer driver diameter (imperial): 5.25". Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz. Cables included: Audio (3.5mm)

Experience booming bass
Experience booming bass

Experience rich, dynamic bass with a front-facing subwoofer that brings your videos, games and music to life. Enjoy booming bass you can hear and feel.

Versatile setup
Versatile setup

Supports multiple inputs simultaneously. Connect up to three compatible devices such as your television, computer and mobile device via the 3.5mm and RCA inputs. There is no need to disconnect when switching between audio sources.

All controls at your fingertips
All controls at your fingertips

Easily access all controls from one integrated control pod, including power, volume, bass level, headphone jack and auxiliary jack.

Performance
RMS rated power *
60 W
Peak Music Power Output (PMPO)
120 W
Recommended usage *
Universal
Product color *
Black
Remotely operated
Yes
Remote control type
Wired
Volume control
Rotary
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
No
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
15 W
Satellite speaker impedance
4 Ω
Satellite speaker tweeter diameter
2.6"
Satellite speaker tweeters quantity
1
Satellite speaker dimensions (WxDxH)
3.94 x 3.35 x 6.69" (100 x 85 x 170 mm)
Satellite speaker weight
18.5 oz (525 g)
Subwoofer
Subwoofer RMS power
30 W
Subwoofer impedance
6 Ω
Subwoofer driver diameter (imperial)
5.25"
Subwoofer dimensions (WxDxH)
10 x 7.68 x 10.4" (255 x 195 x 265 mm)
Subwoofer weight
8.82 lbs (4 kg)
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Power plug type
Type G
Technical details
Frequency range
55 - 20000 Hz
Packaging content
Cables included
Audio (3.5mm)
User guide
Yes
Handheld remote control
Yes
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Headphone outputs
1
Line-in
Yes
Line-in connectivity
3.5 mm
Headphone connectivity
3.5 mm
Headphone out
Yes
Logistics data
Harmonized System (HS) code
85182200
Quantity per intermodal container (20ft)
970 pc(s)
Quantity per intermodal container (40ft)
2020 pc(s)
Quantity per pallet
60 pc(s)
Master (outer) case width
11.6" (295 mm)
Master (outer) case length
18.3" (465 mm)
Master (outer) case height
15.6" (395 mm)
Master (outer) case weight
29.5 lbs (13.4 kg)
Master (outer) case GTIN (EAN/UPC)
50992060586813
Packaging data
Package width
8.86" (225 mm)
Package depth
14.7" (373 mm)
Package height
10.9" (277 mm)
Package weight
13.2 lbs (5.99 kg)
Package type
Box
Other features
Audio RCA inputs
2
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 07:09:15
Uk has collected 20 expert reviews for Logitech Multimedia Speakers z533 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
thestreamingblog.com
Updated:
2019-11-24 07:09:14
For quite some time now, Logitech has been building quality speakers, with consumers applauding the build, quality, and affordability of their models. With a price tag hovering around a little over $160AUD, the Logitech Z533 2.1 speaker system has officia...
90%
uk.hardware.info
Updated:
2019-11-24 07:09:14
The market for pc-speakers has not been the most lively one, however there are still quite some sets on offer. Although there are the necessary alternatives for listening to music on the computer, there is also something to say for the ‘old-fashioned' s...
Bottom line The market for pc-speakers is a sad affair anno 2016. With most brands the focus seems to be the price, but it is clear that it is difficult to build a proper speakerset for less than 85 pounds / 100 euros. In fact, we should not recommend any of the ch...
0%
pctechreviews.com.au
Updated:
2019-11-24 07:09:15
Logitech has wowed us again with their Z533 speakers. If you're in the market for a new set of 2.1 speakers for your desktop or console, read on to see why these should be at the top of your list.Although I tend to prefer a headset when gaming, I also lik...
Good Great sound for music, video an especially gaming, Intuitive and practical volume controller with bass control, aux in and headphone out connections, Both 3.5mm and RCA inputs, Good value for money at the street price so shop around, Adequate cable length...
Bad The mirror finish can show up fingerprints and dust...
Bottom line As with all of the other Logitech products that I've seen in the last 2 years, build quality and finish are of a high standard. Obviously Logitech has products for different consumers and budgets but at this enthusiast level, as with the 'G' series gaming...
0%
appleinsider.com
Updated:
2019-11-24 07:09:15
Logitech's 2.1-channel Z533 speaker system may not be the pinnacle of home audio, but it more than gets the job done at a very reasonable price...
Good Loud, reasonably clear sound, Powerful yet balanced bass, (Mostly) simple setup, handy control pod, Inexpensive...
Bad Lacks some clarity, particularly at high end, Ramping up bass muffles some frequencies, Control pod could still be betterdesigned...
Bottom line For $100, it's quite easy to ignore any of the Z533's problems. Even if audiophiles should probably look elsewhere, in most circumstances the system delivers plenty of power and range. Score: 4 out of 5 Pros: Loud, reasonably clear sound Powerful yet bal...
80%
wegotserved.com
Updated:
2019-11-24 07:09:15
Apart from a couple of issues with the control unit design, the Logitech Z533 Multimedia Speaker System gets a big thumbs. Large sounds, good looks and all from a very compact setup.Logitech has been making multimedia speakers for quite some time now and...
70%
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Disclaimer Logitech Z533 Powerful Sound speaker set 60 W Universal Black 2.1 channels 15 W:
Disclaimer

© 2015 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.