location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSU-G24C2P08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184412 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combines a Basic PDU and an Unmanaged 24-Port Gigabit Ethernet PoE+ Switch with 2 SFP uplink ports in only 1U of rack space
  • - Ideal for racks with limited space such as wall-mount racks
  • - Features 8 PoE+ ports, which support up to 30W per port and a POE budget of 120W, using standard Cat5e or better cabling
  • - 1.44kW 12A 120V Basic Power Distribution Unit (PDU) with 12 NEMA 5-15R AC outlets
  • - 24-port Gigabit Ethernet Switch, Auto-Negotiable, Plug-and-Play Functionality
  • - 2 Combo SFP (Mini-GBIC) ports for uplink to other switches via optical fiber
  • - Low power consumption with Green Ethernet Technology
Guarantee: 5-year limited warranty
Long product name Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black :
The short editorial description of Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W
More>>>
Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
The official marketing text of Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black as supplied by the manufacturer

Combines a Basic PDU and an Unmanaged 24-Port Gigabit Ethernet Switch (8 Ports PoE+) with 2 SFP uplink ports in a single, space-saving 1U rack-mount design.

Tripp Lite's NSU-G24C2P08 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) and an Unmanaged 24-Port Gigabit Ethernet Switch (8 Ports POE+) with 2 Combo SFP (Small Form-Factor Pluggable) uplink ports, for an all-in-one 1U rack-mount solution. It is perfect for racks in smaller, distributed networks where space is at a premium by providing both power and Ethernet connectivity in only 1U of rack space. The power distribution unit supplies continuous AC power from a connected UPS system or alternate source and contains 12 NEMA 5-15R outlets, allowing you to power critical IT equipment. The Gigabit Ethernet Network Switch has 24 RJ45 ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for true “plug and play” capability. It features 8 PoE+ ports, which support up to 30W per port and a POE budget of 120W, to connect POE devices such as Wireless APs, IP Cameras, VoIP phones and more. Two Combo SFP ports can uplink to other switches using optical fiber. Utilizing Green Ethernet technology, power consumption is automatically lowered by (i) turning off Ethernet ports not in use or connected to a shutdown computer, and (ii) detecting the connected network cable lengths to adjust the power usage to only what is necessary. Constructed of heavy-duty steel housing, the NSU-G24C2P08 has a rugged design built for years of reliable performance.

Tripp Lite's NSU-G24C2P08 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) and an Unmanaged 24-Port Gigabit Ethernet Switch (8 Ports PoE+) with 2 Combo SFP uplink ports, for an all-in-one 1U rack-mount solution.

Power Distribution Unit (PDU):
- 1.44kW 12A 120V Basic Power Distribution Unit
- 12 NEMA 5-15R AC outlets
- NEMA 5-15P input plug; 6-ft. line cord
- 12 Amps

Unmanaged Ethernet Switch:
- 24 RJ45 Gigabit Ethernet ports, 8 Ports PoE+
- 8 PoE+ ports support up to 30W per port and a POE budget of 120W, to connect POE devices such as Wireless APs, IP Cameras, VoIP phones and more
- Auto-negotiable 10/100/1000 Mbps Ethernet on all ports selects port speed automatically based on the capabilities of the client
- Auto MDI/MDIX crossover detection provides true, plug-and-play functionality
- Two SFP (Mini-GBIC) ports for uplinking to other switches using optical fiber. Each SFP port is shared with a RJ45 port. When the SFP port is active, the corresponding RJ-45 port will be disabled.
- 48 Gbps switching capacity at Full-Duplex
- Store-and-Forward switching method
- 2Mb RAM for data buffering
- 8K address MAC address table
- Supports Jumbo Frames up to 9216 Bytes
- Power ON/OFF LED illuminates to indicate that the switch is receiving power
- RJ45 LED's Per Port (Left LED Blinks Green for Activity, Right LED is off for 10 Mbps speeds, and solid Green for 100/1000 Mbps)
- POE LED's (LED is solid Green when a device is connected and power is being provided through the port, and blinks when the connected device exceeds the POE Budget or a device fault is detected)
- Using Green Ethernet technology, energy efficiency is maximized by (i) turning off Ethernet ports not in use or connected to a shutdown computer and (ii) adjusting power usage relative to network cable lengths
- Compliant with IEEE 802.3ab (1000BASE-T GbE), IEEE 802.3u (100BASE-TX Fast Ethernet), IEEE 802.3i (10BASE-T Ethernet), IEEE 802.3x (Full Duplex/Flow Control), IEEE 802.3 (NWAY Auto-Negotiation), IEEE 802.1P (QOS, Traffic Prioritization), IEEE 802.3at (POE+), IEEE 802.3ac (VLAN) and IEEE 802.3az (Energy Efficient Ethernet)
- Cat6A cables, such as Tripp Lite's N261-Series, are recommended for optimal performance

Rack-mount Configuration:
- 1U Horizontal 19-inch rackmount
- Constructed of heavy-duty steel housing

Short summary description Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This short summary of the Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NSU-G24C2P08, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of Tripp Lite NSU-G24C2P08 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite NSU-G24C2P08. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 22. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3at, IEEE 802.3az, IEEE 802.3i, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
22
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3at, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
Cable types supported
Cat6a
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9216
Packet buffer memory
2 MB
Design
Rack mounting *
Yes
Form factor
1U
Product color
Black
Housing material
Steel
LED indicators
PoE, Power
Country of origin
China
Certification
UL, FCC, REACH, RoHS
Performance
Minimum RAM
2 MB
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332184419
Power
AC input voltage
100 - 127 V
Input current
12 A
Power consumption (typical)
120 W
Power plug type
Type B
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
120 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Width
18.7" (474 mm)
Depth
8.4" (213.4 mm)
Height
1.71" (43.4 mm)
Weight
7.05 lbs (3.2 kg)
Packaging data
Package width
21.6" (547.9 mm)
Package depth
12.5" (318 mm)
Package height
4.41" (112 mm)
Package weight
8.44 lbs (3.83 kg)
Logistics data
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
13.4" (340.1 mm)
Master (outer) case height
19.1" (484.9 mm)
Harmonized System (HS) code
8517.62.0020
Master (outer) case weight
36.2 lbs (16.4 kg)
Quantity per master (outer) case
4 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:51:34
Uk has collected 1 expert review for Tripp Lite 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU, 2 SFP and 8 PoE+ Ports, 120W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2018-06-01 09:51:34
Great way to combine a 24-port unmanaged gigabit switch with 8 PoE ports and a 1.44kW 12 outlet PDU in a 1U form factor. Space savings and expanded capabilities over the non-PoE model are major highlightsWould like a model that allows for remote PoE port...
Bottom line At a ~$375 street price, the NSU-G24C2P08 is a solid value for those looking for a basic PDU, unmanaged 24-port/ 8-port PoE switch. For space constrained implementations it is an even better value. We would really like to see Tripp Lite add some managemen...
0%
Brand Image Article code product Stock Price from
Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black Tripp Lite NSS-G24D2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
NSS-G24D2 NSS-G24D2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black Tripp Lite NSU-G24 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
NSU-G24 24-Port Gigabit Ethernet Switch w/ 12 Outlet PDU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NSU-G16 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Black Tripp Lite NSU-G16 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Black
(show image)
NSU-G16 16-Port Gigabit Ethernet Switch w/ 8 Outlet PDU 0.00
(excl. VAT)
0 (incl. VAT)