RAM Mounts logo

RAM Mounts RAM-HOL-UN8BCU holder Passive holder Tablet/UMPC Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11255
Info modified on:
08 Mar 2024, 09:07:54
Guarantee:
Lifetime
Long product name RAM Mounts RAM-HOL-UN8BCU holder Passive holder Tablet/UMPC Black:

RAM X-Grip Universal Holder for 7"-8" Tablets with Ball

Short summary description RAM Mounts RAM-HOL-UN8BCU holder Passive holder Tablet/UMPC Black:

RAM Mounts RAM-HOL-UN8BCU, Tablet/UMPC, Passive holder, Black

Long summary description RAM Mounts RAM-HOL-UN8BCU holder Passive holder Tablet/UMPC Black:

RAM Mounts RAM-HOL-UN8BCU. Mobile device type: Tablet/UMPC, Type: Passive holder, Product color: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.