location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom Speedport Entry 2 wireless router Fast Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedport Entry 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40282047
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Telekom Speedport Entry 2 wireless router Fast Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 2
More>>>
Short summary description Telekom Speedport Entry 2 wireless router Fast Ethernet White:
This short summary of the Telekom Speedport Entry 2 wireless router Fast Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom Speedport Entry 2, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, White

Long summary description Telekom Speedport Entry 2 wireless router Fast Ethernet White:
This is an auto-generated long summary of Telekom Speedport Entry 2 wireless router Fast Ethernet White based on the first three specs of the first five spec groups.

Telekom Speedport Entry 2. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2, WPS. Product color: White. Cables included: DSL, LAN (RJ-45)

Brand Image Article code product Stock Price from
Telekom

Telekom Speedport Hybrid wireless router Gigabit Ethernet 4G White
(show image)
40275352 Speedport Hybrid 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White
(show image)
40283827 ZyXEL Speedlink 5501 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Digibox Standard wireless router Gigabit Ethernet Black, White
(show image)
40285108 Digibox Standard 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Digibox Premium wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White
(show image)
40285107 Digibox Premium 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Speedbox LTE III wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black
(show image)
99921755 Speedbox LTE III 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)