Dataflex logo

Dataflex 34.210 cable accessory

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78918
Info modified on:
01 Sept 2023, 14:42:13
Long product name Dataflex 34.210 cable accessory:

Addit cable worm 127 cm 210, transparent

Dataflex 34.210 cable accessory:

The cable worm is an attractive solution that neatly guides and bundles cables between a desk and floor. It's suitable for stand-up height desks up to 1270 mm and has a weighted floor plate for added stability and to ensure it stays straight.

- Length: 1270 mm
- Under desk cable manager
- Suitable for stand-up height desks up to 1270 mm
- Easy to adjust the cable worm by adding/removing elements
- Weighted floor plate for stability
- Suitable for 28 cables of 7 mm thickness

Short summary description Dataflex 34.210 cable accessory:

Dataflex 34.210, Transparent, 1 pc(s), 5.51" (140 mm)

Long summary description Dataflex 34.210 cable accessory:

Dataflex 34.210. Product color: Transparent, Quantity per pack: 1 pc(s). Width: 5.51" (140 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.