location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pixie XN3005
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN3005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342410778 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:36:57
The date of the most recent change of the data-sheet in Icecat's system
Krups XN3005 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1260 W
  • - Titanium
Long product name Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L :
The short editorial description of Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L

Nespresso Pixie Titanium
More>>>
Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L:
The official marketing text of Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L as supplied by the manufacturer

Compact and intuitive design – low water level detection with interactive lights

Faster to cup – ready in 25 seconds thanks to new thermoblock technology

Energy Saving – auto shut-off after just 9 minutes reducing carbon footprint by 30%

Available in 3 vibrant colours: Electric Red, Electric Titanium and Electric Indigo

Short summary description Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L:
This short summary of the Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Pixie XN3005, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Titanium

Long summary description Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Krups Pixie XN3005. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product color: Titanium

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Nespresso
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Heating system
Thermoblock
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Brand compatibility
Nespresso
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Lungo making
Yes
Ergonomics
Built-in display *
No
Used capsules container capacity
11 pc(s)
Removable water tank
Yes
Product color *
Titanium
Removable drip tray
Yes
Standby function
Yes
Cord storage
Yes
Ergonomics
Indication light
Yes
Power
Power *
1260 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
4.37" (111 mm)
Depth
12.6" (321 mm)
Height
9.25" (235 mm)
Weight
6.61 lbs (3 kg)
Packaging data
Quantity per pack
2 pc(s)
Package width
15.6" (397 mm)
Package depth
14.9" (378 mm)
Package height
12.8" (325 mm)
Package weight
18.1 lbs (8.2 kg)
Logistics data
Pallet width
47.2" (120 cm)
Pallet length
31.5" (80 cm)
Pallet height
82.3" (2.09 m)
Pallet weight
650.8 lbs (295.2 kg)
Number of cartons per pallet
72 pc(s)
Quantity per master (outer) case
2 pc(s)
Other features
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25 01:41:53
Uk has collected 1 expert review for Krups Pixie XN3005 Fully-auto Capsule coffee machine 0.7 L and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908
Country Distributor
Deutschland 1 distributor(s)