HERMA logo

HERMA 12888 printer label White Self-adhesive printer label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5375
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HERMA 12888 printer label White Self-adhesive printer label:

HERMA 12888, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Matte

Long summary description HERMA 12888 printer label White Self-adhesive printer label:

HERMA 12888. Product color: White, Label type: Self-adhesive printer label, Format: A4. Label width: 2.76" (7 cm), Label height: 1.61" (4.1 cm). Labels per pack: 2100 pc(s), Media sheets per package: 100 sheets. Country of origin: Germany

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.