location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 4504 addressing label White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Address labels Premium A4 38.1x21.2 mm round corners white paper matt 1625 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4504
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705045049
Category:
Labels that are used for envelopes and parcels to write the addressee's details, and sometimes that of the sender.
Addressing Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:50:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 4504 addressing label White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Permanent
  • - Matte
  • - Rounded rectangle
  • - Print technology: Laser/Inkjet
  • - White
  • - 1625 pc(s)
Long product name HERMA 4504 addressing label White :
The short editorial description of HERMA 4504 addressing label White

Address labels Premium, A4, 38.1x21.2 mm, 1625 pcs.
More>>>
Short summary description HERMA 4504 addressing label White:
This short summary of the HERMA 4504 addressing label White data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 4504, White, Paper, Laser/Inkjet, Matte, Permanent, Rounded rectangle

Long summary description HERMA 4504 addressing label White:
This is an auto-generated long summary of HERMA 4504 addressing label White based on the first three specs of the first five spec groups.

HERMA 4504. Product color: White, Material: Paper, Print technology: Laser/Inkjet. Label width: 1.5" (3.81 cm), Label height: 0.835" (2.12 cm), Package width: 8.35" (212 mm). Labels per pack: 1625 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 65 pc(s)

Country Distributor
Deutschland 1 distributor(s)