location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port Multi Monitor Adapter - Mini DisplayPort to 2x DisplayPort MST Hub - Dual 4K 30Hz - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP 1.2 to 2x DP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSTMDP122DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030861113 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MSTMDP122DP user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MULTI MONITOR ADAPTER FOR WINDOWS: Mini DisplayPort to Dual DisplayPort MST hub drives up to two DP displays in extended or duplicate mode using a Mini DP port on Windows desktop PCs or laptops / Not compatible with macOS
  • - DISPLAY RESOLUTION: Dual monitor mDP to DP MST hub supports resolutions up to 4K 30Hz (UHD) or 1080p 60Hz on both monitors, or can support two ultrawide displays up to 3440x1440 60Hz
  • - COMPATIBILITY: 2-Port Mini DP to DisplayPort MST video splitter works with laptops, computers or desktop graphics cards / Requires host system with DP 1.2/HBR2/MST or later from HP, Dell & Lenovo and AMD, Nvidia & Intel video cards
  • - INCREASE PRODUCTIVITY: Increase productivity by extending your desktop at your workstation in the office/home office / MST technology uses your GPU/video card performance to deliver uncompressed video and use minimal system resources
  • - EASY TO USE: Multiple monitor adapter natively supports 2x DP screens; Works with Windows only and provides an easy driverless setup
  • - CONVENIENCE: MST (multi-stream transport) hub is equipped with built-in 7.5"" (19cm) cable for video (Mini DisplayPort) and power (USB bus-powered) / Supports LPCM digital audi
Guarantee: 3 Years
Long product name StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort :
The short editorial description of StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort

StarTech.com 2-Port Multi Monitor Adapter - Mini DisplayPort to 2x DisplayPort MST Hub - Dual 4K 30Hz - Video Splitter for Extended Desktop Mode on Windows PCs Only - mDP 1.2 to 2x DP (MSTMDP122DP)
More>>>
StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort:
The official marketing text of StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort as supplied by the manufacturer

Use this adapter to connect two independent displays to a single mDP 1.2 portThis MST hub lets you connect two DisplayPort monitors to your Mini DisplayPort computer. MST works on any Windows® device that supports DisplayPort 1.2, such as models of the Lenovo™ Think Pad® and Microsoft® Surface™. When connected to earlier revisions of DisplayPort, such as DP 1.1 the MST hub acts as a video splitter. The MST hub is USB powered, so the only thing you'll need to operate the hub is your computer.Increase your productivity with multiple monitorsThe newest generations of laptops are more portable than ever, unfortunately this means you’re left with fewer video outputs and a small integrated screen. The MST hub solves these problems by letting you connect two independent displays to a single mDP port on your computer, which makes multitasking much easier. Using the MST hub, you can extend your desktop onto additional monitors and stream independent content to each display, which makes it easier to multitask and increase your productivity - perfect for creating an easy-to-dock hot desk solution with a wireless keyboard and mouse peripheral set. You can also mirror the same image onto multiple displays for remote viewing applications such as digital signage.Astonishing picture quality that won’t drain your system resourcesMST technology uses your existing video card to minimize the use of system resources while delivering Ultra HD 4K resolutions. 4K is supported by the latest A/V devices and delivers four times the resolution of 1080p. Plus, because the MST hub can output high-definition 1080p, the MST hub is perfect for all high-resolution applications such as graphic design and medical imaging.Works with any monitor, television or projectorWith this MST hub, you can use separate mDP video adapters to connect HDMI, VGA or DVI displays, for compatibility with all of your existing monitors. The hub is VESA and DisplayPort certified to support DP 1.2 enabled systems, for seamless integration with your existing video equipment.The MSTMDP122DP has been certified by Microsoft and tested for compatibility with your Microsoft Surface Pro 3, Surface Pro 4 and Surface Book and is backed by a 3-year StarTech.com warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort:
This short summary of the StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MSTMDP122DP, Mini DisplayPort, 2x DisplayPort, 3840 x 2160 pixels, Black, Plastic, 4K Ultra HD

Long summary description StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort:
This is an auto-generated long summary of StarTech.com MSTMDP122DP video splitter Mini DisplayPort 2x DisplayPort based on the first three specs of the first five spec groups.

StarTech.com MSTMDP122DP. Video port type: Mini DisplayPort, Video out: 2x DisplayPort. Maximum resolution: 3840 x 2160 pixels, Product color: Black, Housing material: Plastic. Width: 2.28" (58 mm), Depth: 15.2" (386 mm), Height: 0.551" (14 mm). Package width: 5.59" (142 mm), Package depth: 7.05" (179 mm), Package height: 1.06" (27 mm). Sustainability certificates: RoHS

Ports & interfaces
Video port type *
Mini DisplayPort
Video out *
2x DisplayPort
Video ports quantity *
2
Features
Product color
Black
Housing material
Plastic
Maximum resolution *
3840 x 2160 pixels
HD type
4K Ultra HD
Maximum refresh rate
60 Hz
Cable length
7.48" (0.19 m)
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160
Plug and Play
Yes
Certification
CE, FCC, REACH
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Power
USB powered
Yes
Weight & dimensions
Width
2.28" (58 mm)
Depth
15.2" (386 mm)
Height
0.551" (14 mm)
Weight
1.8 oz (51 g)
Packaging data
Package width
5.59" (142 mm)
Package depth
7.05" (179 mm)
Package height
1.06" (27 mm)
Package weight
5.01 oz (142 g)
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
50 - 90%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
13" (331 mm)
Master (outer) case length
19.7" (501 mm)
Master (outer) case height
9.49" (241 mm)
Quantity per master (outer) case
28 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)