Samsung logo

Samsung Galaxy Tab 2 GT-P3110 7" 1 GB Wi-Fi 4 (802.11n) Android Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112172
Info modified on:
25 Jul 2023, 10:14:22
Long product name Samsung Galaxy Tab 2 GT-P3110 7" 1 GB Wi-Fi 4 (802.11n) Android Gray:

Galaxy Tab 2 7.0, 7", 1024 x 600, 1 GHz Dual Core, microSD, 3.2MP, Wi-Fi, Bluetooth 3.0, DLNA, GPS, Android

Samsung Galaxy Tab 2 GT-P3110 7" 1 GB Wi-Fi 4 (802.11n) Android Gray:

Video Hub* is your personal video store concierge -- 1,000+ titles and counting -- with virtually no wait time during progressive downloads so that you can enjoy video contents right away. Forget lugging around stacks of books, Readers Hub lets you delve into the intimate pleasures of digital reading, a wealth of e-books on your own personal screen. For your best convenience and satisfaction, Music Hub provides a full music store loaded with your favorite tunes. Game Hub, your go to source for premium and multi player games, lets you jump into action any time, wherever you are.

*Video Hub service availability may vary by country.

You can immediately check out top e-books, latest hit songs, premium games and recent video releases. Home screen layout maximizes your experience of Samsung Hub services by providing direct access to apps you use all the time.

* Hub Widgets will be available in April or later.

S Suggest* compiles a rotating selection of highly rated apps personalized according to what you like and use. Linked to Android Market & Samsung Apps, this unique apps recommendation service suggests all the hot new apps that you shouldn’t be missing out on.

*S Suggest will be available in April or later.
**Service availability may vary by country.

For you, AllShare Play* melds digital content from different networked devices into one seamless flow it’s almost like having one device. You have the freedom to download photos or movies to store, then push to watch later on your Samsung TV, large on the full screen. AllShare Play also acts as a gateway to web storage services where you can conveniently and securely upload and backup your data for safekeeping or sharing.
*AllShare play will be available in April or later.

With Android’s latest OS, Ice Cream Sandwich, you can enjoy the most ramped up, up to the minute features and multitudes of apps supported by new the ICS technology. Enhanced performance, including better web browsing, faster response and screen transitions, provides utmost usability.

ChatON connects your friends and acquaintances across devices and platforms in a more expressive, dynamic way with unique features like Group Chat, Multimedia Transmission, Buddy Interaction and more. Engage in spur of the moment, group video sessions with Google+ Hangouts, as easily as bumping into somebody on the street.

The convenience of voice calling from GALAXY Tab 2 (7.0) is yours at all times, great back-up should you ever forget your phone and need to make or receive a call. Embedded receiver ensures good quality sound or go with wireless BT earpiece.

GALAXY Tab 2 (7.0) is supported by powerful 1.0 GHz dual core processor that achieves top performance and maximum usage across various demanding applications, keeping pace with your dynamic lifestyle.

Sized perfectly for compact usability of a tablet device, it is slim (10.5mm) and light (345g) enough to carry with you day and night.

*Thickness, and weight may change without notice

Short summary description Samsung Galaxy Tab 2 GT-P3110 7" 1 GB Wi-Fi 4 (802.11n) Android Gray:

Samsung Galaxy Tab 2 GT-P3110, 7", 1024 x 600 pixels, 1 GB, 1 GHz, Android, Gray

Long summary description Samsung Galaxy Tab 2 GT-P3110 7" 1 GB Wi-Fi 4 (802.11n) Android Gray:

Samsung Galaxy Tab 2 GT-P3110. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 12.2 oz (345 g). Operating system installed: Android. Product color: Gray

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.