Samsung logo

Samsung Q Q1EX-71G 60 GB 7" 2 GB Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102444
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name Samsung Q Q1EX-71G 60 GB 7" 2 GB Black:

Windows® XP Tablet Edition, VIA Nano™ ULV U2500 (1.2 GHz, 800 MHz, 1 MB), 2 GB RAM, 60 GB HDD, 7" WSVGA (1024 x 600), 802.11b/g, Webcam 1.3 MP

Samsung Q Q1EX-71G 60 GB 7" 2 GB Black:

The Q1EX Ultra Mobile PC makes it simple to keep up with the demands of your fast-paced life. It weighs less than 1.5 lbs. so it’s easy to take to take everywhere you go. And with 2 GB of memory, it has the performance you need to get your work done on time. Up to 4.5 hours of battery life means you won’t have to constantly stop to recharge. Stay informed and entertained anywhere, anyplace with the SAMSUNG Q1EX.

designed to go places
At less than 9" W x 5" H x 1" D, and weighing less than 1.5 pounds, the Q1EX fits anywhere - on the plane, on the road or in a meeting. With additional carry case options, it's the perfect mobile companion for the road warrior.

high resolution
The Q1EX stands out from the rest with its 7" wide LCD touch screen. Its 1024 x 600 resolution and 300 nits of brightness add up to an incredible viewing experience whether inside or out

long battery life
The last thing you need is to be shut down by a battery with no juice. The Q1EX offers up to 3.5 hours on the standard Li-Ion battery and up to 6 hours on the extended-life battery. So you can accomplish your tasks and play with practically no end in sight.

wireless connectivity
The Q1EX offers 802.11 b/g wireless Wi-Fi connectivity as standard, as well as Bluetooth 2.0, enabling you to connect to you favorite Bluetooth device. The Q1EX provides secure, fast connectivity no matter where you are. And with the dual array microphone, you can make phone calls over the Web using your favorite VoIP account.


2 GB DDK2, 60 GB HDD memory
The Q1EX gives you the ability to optimize your performance wherever your life takes you. With 2 GB of memory you can enjoy full pc power. Manage all of your multimedia and applications easily and quickly.

Short summary description Samsung Q Q1EX-71G 60 GB 7" 2 GB Black:

Samsung Q Q1EX-71G, 7", 1024 x 600 pixels, 60 GB, 2 GB, 1.2 GHz, Black

Long summary description Samsung Q Q1EX-71G 60 GB 7" 2 GB Black:

Samsung Q Q1EX-71G. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.2 GHz. Internal memory: 2 GB. Card reader integrated. Weight: 22.9 oz (650 g). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.