HP logo

HP 5412 zl Switch with Premium Software

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
112498
Info modified on:
09 Jul 2024, 10:08:28
Guarantee:
Lifetime, advance replacement, next business day
Long product name HP 5412 zl Switch with Premium Software:

HP 5412 zl Switch with Premium Software

HP 5412 zl Switch with Premium Software:

The HP 5400 zl Switch Series consists of advanced intelligent switches in the HP modular chassis product line, which includes 6-slot and 12-slot chassis and associated zl modules and bundles. The foundation for the switch series is a purpose-built, programmable ProVision ASIC that allows the most demanding networking features, such as Quality of Service (QoS) and security, to be implemented in a scalable yet granular fashion. With 10/100, Gigabit Ethernet, and 10 Gigabit Ethernet interfaces; choice of PoE+ and non-PoE; integrated Layer 3 features; and HP AllianceOne solutions, the 5400 zl switch series offers excellent investment protection, flexibility, and scalability, as well as ease of deployment, operation, and maintenance.

Short summary description HP 5412 zl Switch with Premium Software:

HP 5412 zl Switch with Premium Software

Long summary description HP 5412 zl Switch with Premium Software:

HP 5412 zl Switch with Premium Software

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.