location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Mylar A4 Divider White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mylar A4 Divider 5 Part White/Multicolour
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75659 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252027380
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:09:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rexel Mylar A4 Divider White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Card indexes with added reinforced for easy, long lasting organisation.
  • - Multi-coloured tabs for quick document access.
  • - Tabs and punched edge reinforced with hard-wearing Mylar plastic coating.
  • - Separate, colour coded contents page for easy reference.
  • - Euro punched to fit most ring binders.
  • - Quality 170gsm card for long life.
  • - Complements the Rexel filing products range.
  • - Size : 297 x 209 + 12.
Long product name Rexel Mylar A4 Divider White :
The short editorial description of Rexel Mylar A4 Divider White

Mylar A4 Divider 5 Part White/Multi
More>>>
Short summary description Rexel Mylar A4 Divider White:
This short summary of the Rexel Mylar A4 Divider White data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Mylar A4 Divider, White, 8.74" (222 mm), 11.7" (297 mm), 0.0787" (2 mm), 2.47 oz (70 g)

Long summary description Rexel Mylar A4 Divider White:
This is an auto-generated long summary of Rexel Mylar A4 Divider White based on the first three specs of the first five spec groups.

Rexel Mylar A4 Divider. Product color: White. Package width: 8.74" (222 mm), Package depth: 11.7" (297 mm), Package height: 0.0787" (2 mm)