location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Click & Style Norelco shave, groom & style YS524/45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Click & Style
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norelco shave, groom & style YS524/45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YS524/45
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020050175 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:28
The date of the most recent change of the data-sheet in Icecat's system
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Click & Style Norelco shave, groom & style YS524/45
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3-in-1 tool
  • - Shave, style & bodygroom
  • - 40 min shaving, 1 hour charge
  • - AquaTec Wet & Dry
Long product name Philips Norelco Click & Style Norelco shave, groom & style YS524/45 :
The short editorial description of Philips Norelco Click & Style Norelco shave, groom & style YS524/45

One tool, any look. Shave, style and groom. 3-in-1 tool Shave, style & bodygroom 40 min shaving, 1 hour charge AquaTech wet & dry technology.
More>>>
Philips Norelco Click & Style Norelco shave, groom & style YS524/45:
The official marketing text of Philips Norelco Click & Style Norelco shave, groom & style YS524/45 as supplied by the manufacturer

The Philips Norelco Click & Style toolkit is an all-in-one device that gives you the freedom to master your evolving shaving and grooming needs. Shave, style, and groom whenever and wherever you want.
- Groomed body
- Perfect stubble
- Smooth face
- Easy to use

Short summary description Philips Norelco Click & Style Norelco shave, groom & style YS524/45:
This short summary of the Philips Norelco Click & Style Norelco shave, groom & style YS524/45 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Click & Style Norelco shave, groom & style YS524/45, Rotation shaver, Black, Red, 2 year(s), Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips Norelco Click & Style Norelco shave, groom & style YS524/45:
This is an auto-generated long summary of Philips Norelco Click & Style Norelco shave, groom & style YS524/45 based on the first three specs of the first five spec groups.

Philips Norelco Click & Style Norelco shave, groom & style YS524/45. Shaver system: Rotation shaver, Product color: Black, Red, Shaving head replacement(s) period: 2 year(s). Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Non-slip grip, Soft grip

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product color *
Black, Red
Self-cleaning
No
Washable *
Yes
Waterproof
Yes
Number of shaver heads/blades *
2
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Indication
Battery low indication
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
AC input voltage
100-240 V
Shaving time
40 min
Packaging content
Protective caps
Yes
Other features
Handle(s) features
Non-slip grip, Soft grip