Rexel logo

Rexel 22458490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10846
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Rexel 22458490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):
  • - Embossed or crystal clear finish
  • - Ultra-transparent
  • - Copy secure (PP)
  • - Reinforced strip
Long product name Rexel 22458490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Economy Top Opening Pocket A4 (100)

Short summary description Rexel 22458490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Rexel 22458490, 210 x 297 mm (A4), Transparent, Polypropylene (PP), Portrait, 9.57" (243 mm), 12" (305 mm)

Long summary description Rexel 22458490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Rexel 22458490. Format: 210 x 297 mm (A4), Product color: Transparent, Material: Polypropylene (PP). Package width: 9.57" (243 mm), Package depth: 12" (305 mm), Package height: 0.669" (17 mm). Quantity per pack: 100 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.