location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20D + EF-S 18-55mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9442A083
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.2 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black :
The short editorial description of Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black

EOS 20D + 18-55 Lens Kit
More>>>
Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black:
The official marketing text of Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black as supplied by the manufacturer

The EOS 20D is the semi-professional digital SLR to deliver all the speed, precision and flexibility synonymous with high-end film SLR cameras - plus a whole lot more.

- 8.2 MP
- 5 fps with up to 23 frame burst
- 9-point AF
- DIGIC II
- E-TTL II distance-linked flash
- USB 2.0 Hi-Speed/Video Out
- Magnesium alloy body
- Compatible with Canon EF/EF-S lenses and EX Speedlite flashes
- DPP RAW processing software
- PictBridge compatible

Quality
A rugged magnesium alloy body provides the first clue that the EOS 20D is no ordinary camera. Canon's award-winning CMOS technology delivers outstanding image quality and 8.2 Megapixel resolution. The DIGIC II architecture drives blistering 5fps continuous shooting with a maximum burst of 23 frame JPEG images, class-leading colour rendition accuracy, quick start-up times and rapid display and zooming of images during in-camera review. JPEG and RAW files write simultaneously with no loss of performance.

Focus
9 auto focus points are carefully distributed across a wide area of the frame for fast, accurate focusing, even with off-centre subjects and particularly with 'rule-of-thirds' compositions.

Distance-linked flash
The E-TTL distance-linked flash algorithm takes factors such as lens distance information and ambient light readings into account for accurate flash metering, even in circumstances such as recomposed shots, or where high or low reflective objects appear in the frame. The camera is compatible with the entire EX-series Speedlite flash range. This includes the 580EX, which transmits colour temperature information for improved colour stability and auto zooms to match the camera's APS-C sensor size.

Lens mount
The EOS 20D is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 20D photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover popular wide (approx. 16-35mm) and standard (approx. 27-136mm) ranges in the 35mm equivalent.

Full control
An extreme high (3200 ISO) setting extends the camera's wide 100-1600 ISO speed range. Both sRGB and Adobe RGB colour spaces are supported. Digital Photo Professional image processing software permits high-speed processing of lossless RAW files.

Connectivity
The EOS 20D's USB 2.0 Hi-Speed connection enables fast download of images to the computer. PictBridge compliant, the camera supports direct printing to any compatible photo printer. It takes both CF and CF- II cards, including cards of over 2GB capacity.

Online sharing
Free membership is included to Canon's online CANON iMAGE GATEWAY, with 100 Megabytes of free storage space for online album storing and sharing. Users can upload images to the site and direct clients, friends and family to secure online 'albums'.

Short summary description Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black:
This short summary of the Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 20D + EF-S 18-55mm, 8.2 MP, CMOS, 24.2 oz (685 g), Black

Long summary description Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 20D + EF-S 18-55mm. Megapixel: 8.2 MP, Sensor type: CMOS. Focal length range: 17 mm. Display diagonal: 1.8". PictBridge. Weight: 24.2 oz (685 g). Product color: Black

Picture quality
Megapixel *
8.2 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Focal length range
17 mm
Combined zoom
1.6x
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Flash
Flash modes *
Red-eye reduction
Video
Motion JPEG frame rate
23 fps
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
1.8"
Display resolution (numeric)
118000 pixels
Ports & interfaces
I/O ports
USB 2.0 Hi-Speed (Mini-B) Video output (PAL/ NTSC)
PictBridge *
Yes
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5.67" (144 mm)
Depth
2.81" (71.5 mm)
Height
4.15" (105.5 mm)
Weight
24.2 oz (685 g)
Packaging content
Bundled software
EOS Viewer Utility PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) Photoshop Elements v2
Other features
Dimensions (WxDxH)
5.67 x 4.15 x 2.81" (144 x 105.5 x 71.5 mm)
Interface
USB 2.0
Data compression
JPEG, DPOF
Lens system
EF/EF-S
Camera shutter speed
30-1/8000 s
Focal length (35mm film equivalent)
27
Compatible operating systems
Windows 98 (SE)/2000/ Me/XP OS 9.0 – 9.2, OS X v10.1 - v10.3