NEC logo

NEC MultiSync® LCD1980FXi Black computer monitor 19" 1280 x 1024 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27722
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name NEC MultiSync® LCD1980FXi Black computer monitor 19" 1280 x 1024 pixels:

19 inch LCD with S-IPS panel and ultra-slim bezel design (12mm), 1280 x 1024, 18 ms, 0.29mm, 1 x VGA, 1 x DVI-D, 1 x DVI-I, TCO03, Black

Short summary description NEC MultiSync® LCD1980FXi Black computer monitor 19" 1280 x 1024 pixels:

NEC MultiSync® LCD1980FXi Black, 19", 1280 x 1024 pixels, LCD, 18 ms, Black

Long summary description NEC MultiSync® LCD1980FXi Black computer monitor 19" 1280 x 1024 pixels:

NEC MultiSync® LCD1980FXi Black. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 18 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.