Canon logo

Canon XEED WUX500 data projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117135
Info modified on:
30 May 2023, 12:08:03
Guarantee:
3 year warranty
Long product name Canon XEED WUX500 data projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

5000 lumens, 1920 x 1200, 2000:1, 16:10, Wi-Fi, DVI-I, HDMI, RJ-45 x 2, RS-232C, VGA, USB A

Canon XEED WUX500 data projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

Enjoy superior image quality and versatile connections with this WUXGA compact installation projector, which features LCOS technology, constant 5000 lumens brightness and a Canon quality 1.8x zoom lens plus HDBaseT and Wi-Fi.

Advanced LCOS Panel Technology
The LCOS (Liquid Crystal On Silicon) panels work in combination with the AISYS system to create outstandingly smooth, seamless images with vivid, accurate colours, which are free from the unwanted 'lattice' and 'rainbow' effects that are often seen with other panel technologies.

Compact High-Resolution Installation Projector
Enjoy superior image quality and versatile connections with the XEED WUX500 compact installation projector weighing only 5.6Kg. It delivers bright, detailed, high-resolution images from both computer and video-based sources, with easy to read text and smooth graphics thanks to the native WUXGA (1920 x 1200 pixels) resolution, which also supports Full HD.

Consistent brightness
Canon’s AISYS optical system delivers a powerful 5000 lumens brightness and a contrast ratio of 2000:1 for clear images, even in high ambient light levels. The 1.8x zoom lens has a constant F2.8 aperture, so the brightness is virtually unchanged regardless of zoom setting.

Energy efficient and easy to maintain
Energy efficient ECO mode delivers a 5000 hour lamp life and also reduces fan noise to 30 dBA for a quieter environment. Maintenance is simple with quick and easy lamp and air filter replacement in the installed environment

Powerful Imaging Features Put You In Control
A range of advanced features gives you effortless flexibility and control over imaging. Built-in edge blending and registration adjustment let you seamlessly blend images from multiple projectors, while four-point keystone correction helps keep your image sharp and precise even when projecting at an angle. Picture-by-picture allows projection from two digital sources ideal for video conferencing.

Versatile connection options
Project still and moving images from a wide range of sources using an extensive choice of inputs. These include an HDBaseT connection** and Wi Fi, plus a Network Multi-Projection (NMPJ) function for easy wired or wireless projection over a LAN. There are HDMI and DVI terminals for digital input, while firmware can be easily updated via the USB port, which also allows PC free presentation directly from USB flash drives. The built in RJ-45 network port enables remote monitoring and control and supports the 'Crestron Connected'™ standard.

Short summary description Canon XEED WUX500 data projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

Canon XEED WUX500, 5000 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 40 - 300"

Long summary description Canon XEED WUX500 data projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White:

Canon XEED WUX500. Projector brightness: 5000 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Lamp power: 260 W, Lamp power (economic mode): 200 W. Focus: Manual, Focal length range: 21.7 - 39 mm, Zoom type: Manual. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.