location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1406B printing paper Matte White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1406B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1406B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412015997 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:22:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Q1406B printing paper Matte White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet printing
  • - 90 g/m²
  • - Finish type: Matte
  • - White
Long product name HP Q1406B printing paper Matte White :
The short editorial description of HP Q1406B printing paper Matte White

Coated Paper, 1067mm x 45.7m
More>>>
HP Q1406B printing paper Matte White:
The official marketing text of HP Q1406B printing paper Matte White as supplied by the manufacturer

We are in a multi-year journey to turn HP around, and we have put in place a plan to restore HP to growth. We know where we need to go, and we're making progress.

We continue to drive product innovation in our core markets, with a focus on cloud, security, and big data.

We see big opportunities ahead, and we are well positioned to take advantage of these opportunities with our remarkable set of assets and strengths. We have the people, the plan, and the foundation in place to help us succeed on the next phase of the journey.

Short summary description HP Q1406B printing paper Matte White:
This short summary of the HP Q1406B printing paper Matte White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1406B, Inkjet printing, Matte, 90 g/m², White

Long summary description HP Q1406B printing paper Matte White:
This is an auto-generated long summary of HP Q1406B printing paper Matte White based on the first three specs of the first five spec groups.

HP Q1406B. Recommended usage: Inkjet printing, Finish type: Matte, Media weight: 90 g/m²

Features
Recommended usage *
Inkjet printing
Finish type *
Matte
Product color
White
Features
Media weight *
90 g/m²
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)