location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS510de Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS510de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3085117
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CS510de Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Magenta, Cyan, Yellow
  • - A4 32 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 85000 pages per month
  • - Total number of input trays: 1 Total input capacity: 251 sheets Total output capacity: 125 sheets
  • - Internal memory: 512 MB 800 MHz
Long product name Lexmark CS510de Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark CS510de Color 1200 x 1200 DPI A4

Color Laser, 1200 x 1200 dpi, 32 ppm, 9 s, Dual Core, 800 MHz, 512 MB, USB 2.0, Gigabit Ethernet, 46.1 lb, High Volt, 1+4 year EW
More>>>
Lexmark CS510de Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark CS510de Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Professional Color. Peak Performance.

The solutions-capable Lexmark CS510de network-ready color laser printer with 2-sided printing standard, a 800 MHz dual-core processor and 512MB of standard memory prints at up to 32 ppm black and color.

Professional Color Matching
Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colors.

High Resolution Graphics
With up to true 1200x1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output
Power through projects with print speeds up to 32 pages per minute in black and color–plus produce a 1-page color document in as little as 10 seconds.

Print Complex Documents Even Faster
Even complex color documents print fast with this system’s high-speed dual-core processor, 512 MB of upgradable memory and Gigabit Ethernet.

Reliable Performance
Easily print up to 7,000 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Short summary description Lexmark CS510de Color 1200 x 1200 DPI A4:
This short summary of the Lexmark CS510de Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS510de, Laser, Color, 1200 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description Lexmark CS510de Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS510de Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS510de. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Duplex printing mode
Auto/Manual
Resolution color
2400 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
32 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
1500 - 7000 pages per month
Printing colors *
Black, Magenta, Cyan, Yellow
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 5e, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Maximum number of input trays
4
Maximum input capacity
1451 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Card stock, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Letter, Oficio, Universal, Executive, Folio
JIS B-series sizes (B0...B9)
B5
Paper tray media weight (imperial)
16 - 47 lbs
Ports & interfaces
Standard interfaces
USB 2.0, Ethernet
Direct printing *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
HTTPS, LEAP, MD5, PEAP, 802.1x RADIUS
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (duplex printing)
52 dB
Noise level (idle)
16 dB
Design
Product color *
White
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, UCRF, EC 1275
Power
Power consumption (printing) *
580 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2003, Windows Server 2012 R2
Other operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.4" (442 mm)
Depth
16" (406.4 mm)
Height
12.1" (307.3 mm)
Weight
46.1 lbs (20.9 kg)
Packaging data
Package width
23.4" (594.4 mm)
Package depth
19.4" (492.7 mm)
Package height
15.8" (401.3 mm)
Package weight
53.6 lbs (24.3 kg)
Packaging content
Drivers included
Yes
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:35:00
Uk has collected 2 expert reviews for Lexmark CS510de Colour 1200 x 1200 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2016-11-14 22:35:00
Lexmark's CS510de A4 colour laser is a big step up from the older CS310dn, bringing double the memory, faster print speeds, a colour touchscreen and extended toner options. It ships with 6,000-page K and 4,000-page C, Y and M high-yield cartridges, and r...
Bottom line A no-nonsense A4 colour laser offering fast printing, high quality and low running costs...
83%