location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 1300049 tab index White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1300049
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1300049 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252105347
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Rexel 1300049 tab index White:
This short summary of the Rexel 1300049 tab index White data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 1300049, White, A4, 8.86" (225 mm), 11.8" (300 mm), 0.276" (7 mm)

Long summary description Rexel 1300049 tab index White:
This is an auto-generated long summary of Rexel 1300049 tab index White based on the first three specs of the first five spec groups.

Rexel 1300049. Product color: White, Format: A4. Package width: 8.86" (225 mm), Package depth: 11.8" (300 mm), Package height: 0.276" (7 mm)

Brand Image Article code product Stock Price from
Rexel

Rexel 75672 tab index White
(show image)
75672 Mylar A4 Reinforced Index 1-10 White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75673 tab index White
(show image)
75673 Mylar A4 Reinforced Index 1-12 White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75674 tab index White
(show image)
75674 Mylar A4 Reinforced Index 1-20 White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75676 tab index White
(show image)
75676 Mylar A4 Reinforced Index January-December White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75677 tab index White
(show image)
75677 Mylar A4 Reinforced Index A-Z White 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300089 tab index White
(show image)
1300089 PP Indexes, white, dated 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300069 tab index Gray
(show image)
1300069 PP Dividers, grey, numerical 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300051 tab index Multicolor
(show image)
1300051 Manilla 10-Part Index 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300048 tab index White
(show image)
1300048 1300048 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300045 tab index White
(show image)
1300045 1300045 0.00
(excl. VAT)
0 (incl. VAT)