location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HCRK-INT 300W 230V Medical-Grade Mobile Power Retrofit Kit with 90 Amp-hour Battery and 1-C13 Outlet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCRK-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332136619 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides IEC 60601-1 compliance for connected mobile equipment (used in every sector of healthcare facilities, both inside and outside of patient-care areas)
  • - Adds reliable mobile AC power source to medical carts
  • - Saves money by upgrading new or existing non-powered carts for a fraction of the cost of buying new powered models
  • - Simultaneously powers connected equipment while recharging batteries
  • - Includes everything needed to retrofit a cart: mobile power supply, 90 amp-hour user-replaceable battery module, PowerAlert data-saving software, remote user interface (RUI) and mounting hardware kit
Guarantee: 2-year power module and 6-month battery module limited
Long product name Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black :
The short editorial description of Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black

300W 230V Medical-Grade Mobile Power Retrofit Kit with 90 Amp-hour Battery and 1-C13 Outlet
More>>>
Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black:
The official marketing text of Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black as supplied by the manufacturer

This Medical-Grade Mobile Power Retrofit Kit provides IEC 60601-1 compliance (a required patient shock-prevention measure) for all connected mobile electronic devices. The Mobile Power Retrofit Kit includes everything needed to add AC power to medical carts. The kit's power supply features an isolation transformer that reduces the cumulative shock potential of connected equipment, helping to ensure IEC 60601-1 compliance. The included 90 amp-hour battery module provides long-lasting mobile power. The Mobile Power Retrofit Kit also includes a remote user interface (RUI), mounting hardware and standard cabling.

The Medical-Grade Mobile Power Retrofit Kit is fully compatible with most popular carts by AFC, Anthro, Datalux, GCX, Hergo, Humanscale, Jaco, Knurr, Stinger and more.

Short summary description Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black:
This short summary of the Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HCRK-INT, Indoor, 230 V, 750 W, 230 V, AC1-to-AC2, China

Long summary description Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black:
This is an auto-generated long summary of Tripp Lite HCRK-INT power adapter/inverter Indoor 750 W Black based on the first three specs of the first five spec groups.

Tripp Lite HCRK-INT. Power supply type: Indoor, Input voltage: 230 V, Output power: 750 W. AC outlets quantity: 1 AC outlet(s). Product color: Black. Width: 5" (127 mm), Depth: 2" (50.8 mm), Height: 2" (50.8 mm). Package width: 15" (381 mm), Package depth: 21.5" (546.1 mm), Package height: 2" (50.8 mm)

Features
Power supply type *
Indoor
Power current type
AC1-to-AC2
Input voltage *
230 V
Output power *
750 W
Output voltage *
230 V
Country of origin
China
Certification
IEC 60601-1, CAN/CSA-C22.2 No. 601.1-M90, UL 1778, TUV
Performance
USB connectivity
Yes
AC outlets quantity
1 AC outlet(s)
Design
Product color *
Black
Weight & dimensions
Width
5" (127 mm)
Weight & dimensions
Depth
2" (50.8 mm)
Height
2" (50.8 mm)
Weight
15.9 oz (450 g)
Packaging data
Package width
15" (381 mm)
Package depth
21.5" (546.1 mm)
Package height
2" (50.8 mm)
Package weight
15.9 oz (450 g)
Logistics data
Harmonized System (HS) code
8537.10.9170
Master (outer) case width
15.6" (395 mm)
Master (outer) case length
31.3" (793.8 mm)
Master (outer) case height
11.7" (297.2 mm)
Master (outer) case weight
18.6 lbs (8.44 kg)
Quantity per master (outer) case
20 pc(s)