Rexel logo

Rexel 2103975 folder Polypropylene (PP) White A4

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24927
Info modified on:
14 Mar 2024, 19:42:45
Long product name Rexel 2103975 folder Polypropylene (PP) White A4:

A4, 1 pcs, White

Short summary description Rexel 2103975 folder Polypropylene (PP) White A4:

Rexel 2103975, A4, Polypropylene (PP), White, 2.76" (7 cm), China, 3.49 oz (99 g)

Long summary description Rexel 2103975 folder Polypropylene (PP) White A4:

Rexel 2103975. Format: A4, Material: Polypropylene (PP), Product color: White. Weight: 3.49 oz (99 g). Quantity per pack: 1 pc(s), Package width: 9.21" (234 mm), Package depth: 12.4" (314 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.