location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDMB20K8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332167958 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:29
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited warranty
Long product name Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black :
The short editorial description of Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black

Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output
More>>>
Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black:
The official marketing text of Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black as supplied by the manufacturer

SUPDMB20K8 combines the output of two compatible SU8000RT3UPM or SU10000RT3UPM UPS power modules for fault-tolerant N+1 or increased capacity configurations. Manual bypass feature enables hot-swappable replacement of both power modules with no disruption in power to connected equipment. (IMPORTANT > compatible only with SU8000RT3UPM and SU10000RT3UPM power modules built after 6/2010 with built-in USB and PARALLEL back panel data connections).

Short summary description Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black:
This short summary of the Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPDMB20K8, Basic, Black, 10 AC outlet(s), NEMA L6-20R, NEMA L6-30R, Hardwire, UL1778, CSA, EN62040-1

Long summary description Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black:
This is an auto-generated long summary of Tripp Lite SUPDMB20K8 power distribution unit (PDU) 10 AC outlet(s) Black based on the first three specs of the first five spec groups.

Tripp Lite SUPDMB20K8. PDU types: Basic, Product color: Black. AC outlets quantity: 10 AC outlet(s), AC outlet types: NEMA L6-20R, NEMA L6-30R, Input connection type: Hardwire. Certification: UL1778, CSA, EN62040-1, Compatible products: SU8000RT3UPM, SU10000RT3UPM. Nominal input voltage: 200-240 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 6.96" (176.8 mm), Depth: 4.49" (114 mm), Dimensions (WxDxH): 7.01 x 4.49 x 20.5" (178 x 114 x 521 mm)

Design
PDU types *
Basic
Product color
Black
Ports & interfaces
AC outlets quantity *
10 AC outlet(s)
AC outlet types *
NEMA L6-20R, NEMA L6-30R
Input connection type
Hardwire
Features
Certification
UL1778, CSA, EN62040-1
Compatible products
SU8000RT3UPM, SU10000RT3UPM
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
200-240 V
Power protection features
Overload
Weight & dimensions
Width
6.96" (176.8 mm)
Depth
4.49" (114 mm)
Weight & dimensions
Dimensions (WxDxH)
7.01 x 4.49 x 20.5" (178 x 114 x 521 mm)
Height
20.5" (521.7 mm)
Weight
16.6 lbs (7.53 kg)
Packaging data
Package weight
21.5 lbs (9.75 kg)
Package width
12.8" (325.1 mm)
Package depth
23.3" (591.8 mm)
Package height
11.1" (281.9 mm)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
12.8" (325.1 mm)
Master (outer) case length
23.3" (591.8 mm)
Master (outer) case height
11.1" (281.9 mm)
Master (outer) case weight
21.5 lbs (9.75 kg)
Quantity per master (outer) case
1 pc(s)