Tripp Lite logo

Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
92183
Info modified on:
10 Aug 2024, 09:56:00
Bullet Points Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s):
  • - Converts compatible SmartOnline 8 and 10kVA high-voltage UPS configurations for N+1 redundancy or increased capacity when used along with a 2nd compatible UPS power module
  • - Manual bypass feature enables hot-swappable replacement of both power modules while connected equipment runs uninterrupted
  • - Hardwired input / L6-30R and C19 output connections
Guarantee:
2-year limited
Long product name Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s):

Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output

Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s):

SUPDMB20K combines the output of two compatible SU8000RT3UPM or SU10000RT3UPM UPS power modules for fault-tolerant N+1 or increased capacity configurations. Manual bypass feature enables hot-swappable replacement of both power modules with no disruption in power to connected equipment. (IMPORTANT > compatible only with SU8000RT3UPM and SU10000RT3UPM power modules built after 6/2010 with built-in USB and PARALLEL back panel data connections).

Short summary description Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s):

Tripp Lite SUPDMB20K, Basic, 10 AC outlet(s), C19 coupler, NEMA L6-30R, Hardwire, UL1778, CSA, EN62040-1, 200-240 V

Long summary description Tripp Lite SUPDMB20K power distribution unit (PDU) 10 AC outlet(s):

Tripp Lite SUPDMB20K. PDU types: Basic. AC outlets quantity: 10 AC outlet(s), AC outlet types: C19 coupler, NEMA L6-30R, Input connection type: Hardwire. Certification: UL1778, CSA, EN62040-1. Nominal input voltage: 200-240 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 200-240 V. Width: 6.96" (176.8 mm), Depth: 4.49" (114 mm), Dimensions (WxDxH): 7.01 x 4.49 x 20.5" (178 x 114 x 521 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.