location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach Check ‘Peach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
314684
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
314684
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Peach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:30:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
Long product name Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow :
The short editorial description of Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

Multi Pack with chip compatible with No. 940XL
More>>>
Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
The official marketing text of Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow as supplied by the manufacturer

With chip, without ink level

4 remanufactured ink cartridges WITH Chip - Peach is a leading Swiss brand and supplier of 100%-compatible replacement ink cartridges. Leading-edge technology ensures optimal quality for outstanding results. Colour durability and fade-resistance satisfy the most stringent requirements to guarantee brilliant printouts. To ensure Premium Quality, we manufacture our inks at our own development centre in Switzerland, after which they are injected into the cartridges at our European production site. The latest advances in research and technology flow into our manufacturing and production methods. A quality level that the Asian manufacturers fail to equal, available at very attractive prices. A genuine alternative to expensive OEM products and low-budget inks.

Components
- 1 Peach Ink Cartridge black with chip, compatible with No. 940XL, C4906AE
- 1 Peach Ink Cartridge with chip cyan, compatible with No. 940XL, C4907AE
- 1 Peach Ink Cartridge with chip magenta, compatible with No. 940XL, C4908AE
- 1 Peach Ink Cartridge with chip yellow, compatible with No. 940XL, C4909AE

Short summary description Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Peach 314684, Black, Cyan, Magenta, Yellow, 70 ml, 25 ml, 4 pc(s), Multi pack

Long summary description Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Peach 314684 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Peach 314684. Black ink volume: 70 ml, Supply type: Multi pack, Color ink volume: 25 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Compatibility *
HP OfficeJet Pro 8000 HP OfficeJet Pro 8000 Enterprise HP OfficeJet Pro 8000 HP OfficeJet Pro 8000 Wireless HP OfficeJet Pro 8500 HP OfficeJet Pro 8500 A HP OfficeJet Pro 8500 A Plus HP OfficeJet Pro 8500 A Premium HP OfficeJet Pro 8500 Premier HP OfficeJet Pro 8500 HP OfficeJet Pro 8500 Wireless
Features
Quantity per pack *
4 pc(s)
Black ink volume
70 ml
Color ink volume
25 ml
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Replacement for
No. 940XL