location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach 317205 ink cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach Check ‘Peach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
317205
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
317205
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640155895972
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Peach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:43:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Peach 317205 ink cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black ink page yield: 820 pages
  • - 1 pc(s)
More>>>
Short summary description Peach 317205 ink cartridge 1 pc(s) Black:
This short summary of the Peach 317205 ink cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Peach 317205, Black, Pigment-based ink, 19 ml, 1 pc(s), 820 pages

Long summary description Peach 317205 ink cartridge 1 pc(s) Black:
This is an auto-generated long summary of Peach 317205 ink cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Peach 317205. Black ink type: Pigment-based ink, Black ink volume: 19 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 820 pages

Features
Black ink type
Pigment-based ink
Features
Compatibility *
Brother DCPJ 132 W Brother DCPJ 150 Brother DCPJ 152 W Brother DCPJ 152 WR Brother DCPJ 4110 DW Brother DCPJ 4110 W Brother DCPJ 552 DW Brother DCPJ 752 DW Brother MFCJ 245 Brother MFCJ 4310 DW Brother MFCJ 4410 DW Brother MFCJ 4510 DW Brother MFCJ 4610 DW Brother MFCJ 470 DW Brother MFCJ 4710 DW Brother MFCJ 475 DW Brother MFCJ 650 DW Brother MFCJ 6520 DW Brother MFCJ 6720 DW Brother MFCJ 6920 DW Brother MFCJ 870 DW
Quantity per pack *
1 pc(s)
Black ink volume
19 ml
Black ink page yield *
820 pages
Ink type
Pigment-based ink
Printing colors *
Black
Replacement for
LC-123BK
Brand Image Article code product Stock Price from
Brother LC-123BK ink cartridge 1 pc(s) Original Black Brother LC-123BK ink cartridge 1 pc(s) Original Black
(show image)
LC-123BK LC-123BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)