location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon 3.2GHz processor 2 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon 3.2GHz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
382182-B21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Intel Xeon 3.2GHz processor 2 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.2 GHz
  • - 2 MB L2 Socket 604 (mPGA604)
  • - Processor cores: 1 90 nm 64-bit 110 W
Long product name HP Intel Xeon 3.2GHz processor 2 MB L2 :
The short editorial description of HP Intel Xeon 3.2GHz processor 2 MB L2

Intel Xeon 3.2GHz 2MB ML350G4p Processor
More>>>
HP Intel Xeon 3.2GHz processor 2 MB L2:
The official marketing text of HP Intel Xeon 3.2GHz processor 2 MB L2 as supplied by the manufacturer

Maximize Performance. Minimize Power. Automatically.
As data centers reach the upper limits of their power and cooling capacity, efficiency has become the focus of extending the life of existing data centers and designing new ones. As part of these efforts, IT needs to refresh existing infrastructure with standard enterprise servers that deliver more performance and scalability, more efficiently.

Short summary description HP Intel Xeon 3.2GHz processor 2 MB L2:
This short summary of the HP Intel Xeon 3.2GHz processor 2 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon 3.2GHz, Intel® Xeon®, Socket 604 (mPGA604), 90 nm, 3.2 GHz, 64-bit, Server/workstation

Long summary description HP Intel Xeon 3.2GHz processor 2 MB L2:
This is an auto-generated long summary of HP Intel Xeon 3.2GHz processor 2 MB L2 based on the first three specs of the first five spec groups.

HP Intel Xeon 3.2GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 90 nm. Market segment: Server, Number of Processing Die Transistors: 169 M, Processing Die size: 135 mm²

Processor
Processor base frequency *
3.2 GHz
Processor family *
Intel® Xeon®
Processor cores *
1
Processor socket *
Socket 604 (mPGA604)
Component for
Server/workstation
Processor lithography *
90 nm
Processor operating modes *
64-bit
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Processor
Thermal Design Power (TDP)
110 W
VID Voltage Range
1.25 - 1.388 V
Graphics
On-board graphics card *
No
Features
Market segment
Server
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
Operational conditions
Tcase
72 °C