location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WUX500 Medical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0071C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574629803
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:57:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black, White
  • - LCOS 5000 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 5 W
  • - AC 365 W
More>>>
Short summary description Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White:
This short summary of the Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WUX500 Medical, 5000 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 40 - 300"

Long summary description Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White:
This is an auto-generated long summary of Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White based on the first three specs of the first five spec groups.

Canon WUX500 Medical. Projector brightness: 5000 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 21.7 - 39 mm, Aperture range (F-F): 2.8 - 2.8. Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440..., Supported video modes: 480i, 480p, 576p, 720p, 1080i, 1080p, Video color modes: Photo, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
40 - 300"
Projection distance
47.2 - 637.8" (1.2 - 16.2 m)
Projector brightness *
5000 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
3800 ANSI lumens
Uniformity
90%
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-20 - 20°
Matrix size
0.71"
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
NSHA
Lamp power
260 W
Lamp power (economic mode)
200 W
Lens system
Focus *
Manual
Focal length range
21.7 - 39 mm
Aperture range (F-F)
2.8 - 2.8
Zoom ratio
1.8:1
Digital zoom
12x
Throw ratio
1.39 - 2.51:1
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
0 - 60%
Video
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576p, 720p, 1080i, 1080p
Video color modes
Photo, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
HDMI version
1.4
HDBaseT port
Yes
USB 2.0 ports quantity *
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Remote (IR) output
1
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Features
Noise level (economic mode)
30 dB
HDCP
Yes
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
Black, White
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
365 W
Power consumption (standby) *
1.3 W
Power consumption (economy mode)
295 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
13.3" (337 mm)
Depth
14.6" (370 mm)
Height
5.35" (136 mm)
Weight *
13 lbs (5.9 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Warranty card
Yes
Other features
RS-232C
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:02
Uk has collected 2 expert reviews for Canon WUX500 Medical data projector Standard throw projector 5000 ANSI lumens LCOS WUXGA (1920x1200) Black, White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
projectorcentral.com
Updated:
2016-11-14 19:52:02
The Canon REALiS WUX500 LCOS projector is a WUXGA (1920x1200) with a 5000-lumen rating made for conference rooms, higher-ed classrooms, museums, photo clubs, houses of worship, and other venues where a bright high-resolution image is required. It comes wi...
Bottom line The Canon WUX500 is a solid new offering in high brightness, relatively compact WUXGA projectors. The long 1.8x zoom provides a key competitive advantage in that it does not lose up to 40% of its light at the long end. The WUX500 is priced a bit higher th...
80%
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)