location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo 2911680 planning board Week

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T-Card Planning Kits Weekly Pl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2911680 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3147330076927
Category:
Big board, usually a white board placed on a wall, where week/month/yearly plans can be written, erased and re-written.
Planning Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nobo 2911680 planning board Week :
The short editorial description of Nobo 2911680 planning board Week

T-Card Planning Kits Weekly Planning Board
More>>>
Short summary description Nobo 2911680 planning board Week:
This short summary of the Nobo 2911680 planning board Week data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo 2911680, 12.6" (320 mm), 18.9" (480 mm), 2.84 lbs (1.29 kg), 18.7" (475 mm), 6.69" (170 mm), 1.5" (38 mm)

Long summary description Nobo 2911680 planning board Week:
This is an auto-generated long summary of Nobo 2911680 planning board Week based on the first three specs of the first five spec groups.

Nobo 2911680. Width: 12.6" (320 mm), Height: 18.9" (480 mm), Weight: 2.84 lbs (1.29 kg). Product color: White

Brand Image Article code product Stock Price from
Nobo

Nobo 2910800 planning board
(show image)
2910800 T-Card Planning Kits Weekly Pl 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2800699 planning board
(show image)
2800699 T-CARD PLANNING BOARD PACK OF 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2990700 planning board Year
(show image)
2990700 T-CARD KIT 12 COLM 32 SLOT 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2911200 planning board Year
(show image)
2911200 T-Card Planning Kit - Annual Planner 13 columns 54 slots 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2911080 planning board Week
(show image)
2911080 T-Card Planning Kit - Office Planner 8 columns 24 slots 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2920080 planning board Year
(show image)
2920080 T-Card Professional Planner 12 columns 32 slots 0.00
(excl. VAT)
0 (incl. VAT)