location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC ProClick

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProClick Binding Spines Cartridge 12mm Frosted Clear (5x20)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2515722 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0033816057661 show
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name GBC ProClick :
The short editorial description of GBC ProClick

ProClick Binding Spines, 12mm, A4, Frosted Clear
More>>>
Short summary description GBC ProClick:
This short summary of the GBC ProClick data-sheet is auto-generated and uses the product title and the first six key specs.

GBC ProClick, Transparent, 95 sheets, Polypropylene (PP), A4, 0.472" (1.2 cm), 100 pc(s)

Long summary description GBC ProClick:
This is an auto-generated long summary of GBC ProClick based on the first three specs of the first five spec groups.

GBC ProClick. Product color: Transparent, Maximum capacity: 95 sheets, Material: Polypropylene (PP)

Brand Image Article code product Stock Price from
GBC

GBC ProClick
(show image)
2515720 ProClick Binding Spines Cartridge 16mm White (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515719 ProClick Binding Spines Cartridge 12mm White (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515718 ProClick Binding Spines Cartridge 8mm White (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515717 ProClick Binding Spines Cartridge 16mm Navy Blue (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515716 ProClick Binding Spines Cartridge 12mm Navy Blue (5x20) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC ProClick
(show image)
2515715 ProClick Binding Spines Cartridge 8mm Navy Blue (5x20) 0.00
(excl. VAT)
0 (incl. VAT)