location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX811dpe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24T7821
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 63 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 800 MHz
  • - 193.1 lbs (87.6 kg)
Long product name Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm :
The short editorial description of Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm

Monochrome Laser, 1200 x 1200 dpi, 63 ppm, 4.4 s, Dual Core, 800 MHz, 1024 MB, 300000 ppm, USB 2.0, Gigabit Ethernet, 220V
More>>>
Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm:
The official marketing text of Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm as supplied by the manufacturer

Move Up to More Productivity.
The Lexmark MX811dpe MFP with a customizable e-Task touch screen, a staple with hole punch finisher, 1,200-sheet standard input, 1GB of standard memory and 320+GB hard disk provides print, copy, fax, email and scan functions.

Faster Processing
Improve your print, scan and copy speeds by taking advantage of up to 3 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Print on a Wide Range of Media
With built-in 2-sided printing and the ability to print on diverse materials, you can do more for your business and use less paper.

Large Touch Screen
A vibrant, easy-to-use 10-inch class color touch screen provides access to pre-installed workflow solutions.

Reliable High Performance
Easily print up to 75,000 pages per month, plus enjoy fewer maintenance hassles, thanks to state-of-the-art paper handling.

Get Work Done Quickly
Enjoy print and copy speeds up to 63 pages per minute, produce your first page in as little as 4.4 seconds and rapidly scan a 2-sided document in a single pass.

Short summary description Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm:
This short summary of the Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX811dpe, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm:
This is an auto-generated long summary of Lexmark MX811dpe Laser A4 1200 x 1200 DPI 63 ppm based on the first three specs of the first five spec groups.

Lexmark MX811dpe. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
63 ppm
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
4.4 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal, US Letter)
63 cpm
Time to first copy (black, normal)
4.2 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
Image
Scan speed (color)
70 ppm
Scan speed (black)
70 ppm
Duplex scan speed (color)
68 ppm
Duplex scan speed (black)
72 ppm
Scan speed (ADF, A4)
3 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 75000 pages per month
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
1050 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Auto document feeder (ADF) output capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
2350 sheets
Maximum output capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP BOOTP, RARP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger
Security features
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec, SNMPv3
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint .print integration, Telnet, IPP 1.0, 1.1, 2.0
Authentication method
802.1x
Performance
Maximum internal memory
3072 MB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
55 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
57 dB
Sound power level (standby)
31 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.2"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
860 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 114015.7" (0 - 2896 m)
Certificates
Certification
ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA/CDRH, UL 60950-1, FCC Class A, cUL CAN/CSA-C22.2 60950-1, NOM, MET-I, IEC 60825-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CCD-035, CE DoC (EN 62301 Class A, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class A, EuP, EN 55024, UL), EFTA (CE), CISPR 22 Class A, KCC, CCC, CECP, CEL, A-tick DoC, C-tick CoC, UL-AR, KC mark, UL GS mark, ISO 532B, ECMA-370, TED, GOST-R, SII, TER, Bel GISS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
26.1" (662.9 mm)
Depth
28.9" (734 mm)
Height
44.6" (1132.8 mm)
Weight
193.1 lbs (87.6 kg)
Packaging data
Package width
34.2" (870 mm)
Package depth
30" (762 mm)
Package height
52.2" (1326.8 mm)
Package weight
262.1 lbs (118.9 kg)
Other features
Finishing option
Standard