location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX45i 2.2Mp CCD 2.23 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX45i 2.2Mp CCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0331B006
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:54:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX45i 2.2Mp CCD 2.23 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.23 MP
  • - Optical zoom: 14x Digital zoom: 280x
  • - LCD 2.5"
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3.5 h
Long product name Canon MVX45i 2.2Mp CCD 2.23 MP :
The short editorial description of Canon MVX45i 2.2Mp CCD 2.23 MP

MVX45i 2.2Mp CCD 14x optical zoom SuperNightMode 9-point AiAF Pictbridge & PrintShare USB2.0 HS en DV-in/out
More>>>
Canon MVX45i 2.2Mp CCD 2.23 MP:
The official marketing text of Canon MVX45i 2.2Mp CCD 2.23 MP as supplied by the manufacturer

With its Optical Image Stabilizer, the 2.2 Megapixel MVX45i gives you freedom to express yourself. With silky smooth video, and crisp photos you'd expect from a purpose built digital camera.
The optically stabilized camcorder with digital camera brains




Power in your palm
The 14x Optical Zoom MVX45i is a dream to handle and a joy to use. Nestling within the compact body is a powerful 2.2 Megapixel sensor to capture every detail of every scene you shoot.

Rock steady
Not only does the MVX45i's Optical Image Stabilization (OIS) keep video footage calm and steady, it also ensures blur free photos. Unlike other forms of stabilization, it works with Wide Screen 16:9 Mode and keeps your image steady all the way up to the zoom lens' highest optical magnification.

Two in one
The MVX45i has photo features normally found only in specialist digital cameras. Dual path DIGIC DV processing lets you take photos and record video simultaneously. Auto bracketing and multi-metering modes give perfect exposures in diverse conditions and a built-in flash increases lighting options. An incredible 60 frames at 5fps can be shot in a single burst and a Photo Review function lets you check your shot for as long as you need before clearing the screen. 15 modes are available to help you get the best shot in any circumstance.

Precision optics
Offering superb image clarity, the 14x zoom lens builds on 60 years of Canon experience. An aspheric lens element ensures corner to corner clarity, and Super Spectra lens coatings suppress ghosting and flare.

Emotional Colours
An RGB Primary Color Filter enhances tonal accuracy and colour definition. Geared towards how we humans see, Canon's DIGIC DV processor then translates optical data into satisfying, lifelike imagery. Skin tones are warm and natural, while colours such as the blues of a sky or the greens of grass are rich and vibrant.

Anytime, anywhere
When outdoors, a backlight button makes the 2.5" LCD extra visible. An on-board Mini Video Light lets you record even when it's pitch black. For full creative control, attach an external microphone, flash units or extra lights via the Advanced Accessory Shoe.

Razor sharp
For shooting photos the same 9-point auto focusing found in Canon's high-end digital still cameras keeps your image sharp – even with off-centre subjects. For total control there's also a Manual Focus Ring.

Easy prints
To create album quality prints, simply connect your camcorder to any PictBridge compatible printer and hit the Print/Share button – it's that easy. And with the USB 2.0 Hi-Speed link, it's also super fast.

Short summary description Canon MVX45i 2.2Mp CCD 2.23 MP:
This short summary of the Canon MVX45i 2.2Mp CCD 2.23 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX45i 2.2Mp CCD, 2.23 MP, 2.5", LCD, 18.7 oz (530 g)

Long summary description Canon MVX45i 2.2Mp CCD 2.23 MP:
This is an auto-generated long summary of Canon MVX45i 2.2Mp CCD 2.23 MP based on the first three specs of the first five spec groups.

Canon MVX45i 2.2Mp CCD. Total megapixels: 2.23 MP. Optical zoom: 14x, Digital zoom: 280x, Focal length range: 39.9 - 559 mm. Display diagonal: 2.5", Display: LCD. Photo effects: Art, Mirror, Mosaic, Sepia. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3.5 h, Battery type: Lithium-Ion NB-2LH BP-2L14

Image sensor
Total megapixels *
2.23 MP
Lens system
Focal length range
39.9 - 559 mm
Optical zoom *
14x
Filter size
1.34" (3.4 cm)
Digital zoom *
280x
Display
Display diagonal *
2.5"
Display
LCD
Display resolution
112000
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.5 h
Battery type
Lithium-Ion NB-2LH BP-2L14
Weight & dimensions
Width
2.76" (70 mm)
Depth
3.23" (82 mm)
Height
5.24" (133 mm)
Weight *
18.7 oz (530 g)
Other features
Lens system
39.9 - 559mm, 280x, 14x
Auto focus
Yes
Focus
Manual
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:32
Uk has collected 2 expert reviews for Canon MVX45i 2.2Mp CCD 2.23 MP and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Brand Image Article code product Stock Price from
Canon MVX45I camcorder 2.23 MP Canon MVX45I camcorder 2.23 MP
(show image)
MVX45I MVX45I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX45I 2.23 MP Canon MVX45I 2.23 MP
(show image)
00331B006 MVX45I 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX45i NON 2.2Mpix CCD 14xzoom 2.23 MP Canon DM-MVX45i NON 2.2Mpix CCD 14xzoom 2.23 MP
(show image)
0331B008 DM-MVX45i NON 2.2Mpix CCD 14xzoom 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 Body 0.8 MP Canon DM-XL2 Body 0.8 MP
(show image)
0051T152 DM-XL2 Body 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-XL2 NON 0.8 MP Canon DM-XL2 NON 0.8 MP
(show image)
9551A007 DM-XL2 NON 0.00
(excl. VAT)
0 (incl. VAT)