location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U321H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003890 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611757
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:15
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White :
The short editorial description of NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White

3200 Lumens, DLP, 1920 x 1080, 3D, 16:9, 10000:1, 34 dB, D-Sub x2, HDMI x2, RJ-45, USB, 100-240 V AC, 50/60 Hz, 4.7 kg
More>>>
Short summary description NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC U321H, 3200 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 85 - 100"

Long summary description NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

NEC U321H. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Fixed focal length: 0.146" (3.72 mm), Aperture range (F-F): 2.4 - 2.4. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:41
Uk has collected 4 expert reviews for NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
projectorcentral.com
Updated:
2016-11-14 22:36:41
If NEC is not the first name that comes to mind when you are looking for a 1080p ultra short-throw projector, the NEC U321H could change that. With a native resolution of 1920x1080 and plenty of brightness (rated at 3200 ANSI lumens), the 10.4 pound U321H...
Bottom line Combining 1080p with ultra short throw the NEC U321H does itself proud with exceptional video quality for a commercial projector. Data projections come up a bit short with a slight focus gradient across the image, but it is a minor limitation if font size...
100%
pcmag.com
Updated:
2016-11-14 22:36:41
The NP-U321H ($2,299) by NEC Display Solutions, combines two formidable elements in a data projector: Its ultra-short-throw lens lets you project a large image when the projector is placed mere inches from the screen, and its 1080p full HD resol...
Good Bright. Ultra-short throw. 1080p HD resolution. Good set of connection choices. Sharp text in testing.
Bad No 3D capability. Rainbow artifacts in video...
Bottom line The NEC Display Solutions NP-U321H is an ultra-short-throw WXGA data projector that provides good brightness and a wide range of connection options to classrooms and conference rooms...
70%
Brand Image Article code product Stock Price from
NEC

NEC P502H data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003901 P502H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M353WS data projector Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003975 M353WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M333XS data projector Short throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003974 M333XS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M303WS data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003970 M303WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M403X data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003979 M403X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM352Wi-MP data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003954 UM352Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
(show image)
60003896 V332W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332X data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003894 V332X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351Wi-MT data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003941 UM351Wi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC U321H data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003952 U321H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)