location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraX Optical Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931157-0600 B85
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 400 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 70.9" (1.8 m)
Guarantee: Three (3) Year Warranty
Long product name Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI :
The short editorial description of Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI

Logitech UltraX Optical Mouse
More>>>
Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI:
The official marketing text of Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI as supplied by the manufacturer

Exceptional design and Productivity
The stylish curves of the contrasting top panel and black base provide exceptional comfort and hand support in a design that complements contemporary systems. Because this mouse requires less force to grip and control it, it is comfortable for long hours of use. Four programmable buttons, including the scroll wheel, increase efficiency. And, the Logitech Quickswitch™ button provides one-touch access to open Windows applications directly from the mouse.

Long-Lived Productivity
State-of-the-art optical sensors provide the smoothest tracking on almost any surface. Since there are no moving parts, optical mice perform without any cleaning or maintenance and outlast traditional ball-base mice.

Short summary description Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI:
This short summary of the Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech UltraX Optical Mouse, Optical, USB Type-A + PS/2, 400 DPI

Long summary description Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI:
This is an auto-generated long summary of Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI based on the first three specs of the first five spec groups.

Logitech UltraX Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 400 DPI, Buttons quantity: 3

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
400 DPI
Buttons quantity *
3
Ergonomics
Cable length
70.9" (1.8 m)
System requirements
Mac operating systems supported
No
Packaging data
Bundled software
Logitech MouseWare
Other features
Compatible operating systems
Windows 3.1, 95, 98, NT 4.0, 2000, and XP
Brand Image Article code product Stock Price from
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
(show image)
931566-0914 Cordless Optical Notebook Mouse V270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G5 Laser mouse USB Type-A Logitech G5 Laser mouse USB Type-A
(show image)
931562-0914 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI
(show image)
931495-0914 G1 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless
(show image)
931452-0914 Cordless Optical Mouse LX5 Dark Silver 0.00
(excl. VAT)
0 (incl. VAT)