location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB-9200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J0H01.B91
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:04:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4500 ANSI lumens
  • - Lamp 1500 h
  • - XGA (1024x768) 800:1
  • - Screen size compatibility: 40 - 500" Number of colors: 16.78 million colors
  • - 470 W
Long product name BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768) :
The short editorial description of BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768)

PB 9200
More>>>
BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768):
The official marketing text of BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Features
LCD projection system (0.99" TFT x 3)
Motorized zoom, Motorized focus, Motorized Lens shift (10:1 to 1:1)
4500 ANSI lumens
Native XGA Resolution
4 Optional Interchangeable Lenses
2-way Digital Keystone
800:1 Contrast Ratio

Short summary description BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768):
This short summary of the BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB-9200, 4500 ANSI lumens, XGA (1024x768), 800:1, 40 - 500", 16.78 million colors, 15 - 91 kHz

Long summary description BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ PB-9200 data projector 4500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB-9200. Projector brightness: 4500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 800:1. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: NSH. Power consumption (typical): 470 W. Weight: 17 lbs (7.7 kg). Aspect ratio: 4:3, 16:9, Dimensions (WxDxH): 16.5 x 6.3 x 12.6" (419 x 160 x 320 mm), Input type: Analog RGB: D-sub 15 pin x 1 Analog RGB: BNC x 5 (shared) Digital RGB: M1-D (HDCP) Component...

Projector
Screen size compatibility *
40 - 500"
Projector brightness *
4500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
800:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 91 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Lamp type
NSH
Lamp power
310 W
Power
Power consumption (typical) *
470 W
Weight & dimensions
Weight *
17 lbs (7.7 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
16.5 x 6.3 x 12.6" (419 x 160 x 320 mm)
Input type
Analog RGB: D-sub 15 pin x 1 Analog RGB: BNC x 5 (shared) Digital RGB: M1-D (HDCP) Component Video: RCA x 3, BNC x 3 (share RGB) S-Video: Mini DIN 4 pin x 1 Composite-Video: RCA x 1 PC Audio: Stereo mini jack x 2
Lens system
Manual Zoom, F=1.7 to 2.4, f=31 - 46 mm
Technical features
Functions Digital Keystone Economic Mode Auto Source Detection Freeze P-Scan Blank HDTV Compatible Preset Mode PIP(Picture in Picture) Accessories Included User’s Manual Remote Control AA Batteries Safety Manual RGB Cable RCA Video/Audio Cable M1 Cable (DVI/USB to M1) PWR Cord (US, EU, UK) Accessories (Optional) Ceiling Mounting Kit Lamp Module Air Filter Mac Adapter Optional Lens Wireless Prop Presentation Pro
Brand Image Article code product Stock Price from
BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)