location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSHANDLEKIT mounting kit Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSHANDLEKIT Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for Tablet/Chromebook Charging Stations
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSHANDLEKIT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188939 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:13:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSHANDLEKIT mounting kit Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts an AC or USB charging station into a mobile cart*
  • - Supports maximum load capacity of 350 lbs (158.8 kgs)
  • - Includes reversible handle and power cord manager
  • - Includes 2 swivel/locking casters and 2 swivel-only casters
  • - Comes with all necessary installation hardware
Guarantee: 5-year limited
Long product name Tripp Lite CSHANDLEKIT mounting kit Black, Metallic :
The short editorial description of Tripp Lite CSHANDLEKIT mounting kit Black, Metallic

Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for Tablet/Chromebook Charging Stations
More>>>
Tripp Lite CSHANDLEKIT mounting kit Black, Metallic:
The official marketing text of Tripp Lite CSHANDLEKIT mounting kit Black, Metallic as supplied by the manufacturer

The CSHANDLEKIT Mobile Cart Conversion Kit includes a reversible handle, rolling caster wheels and power cord manager that easily attach to your AC or USB charging station.* Perfect for schools, offices, warehouses, healthcare facilities and other locations where multiple tablets or Chromebooks are used regularly, the CSHANDLEKIT allows for smooth mobility of your charging station. The four rolling casters are non-marking for environments where this is mandatory, and two of the casters lock into place for maximum stability at rest. The casters, easy-grip handle and convenient power cord manager mount to the charging station using the included hardware. The CSHANDLEKIT supports a maximum load capacity of 350 lbs (158.8 kgs).

*CS16USB charging stations excluded

Short summary description Tripp Lite CSHANDLEKIT mounting kit Black, Metallic:
This short summary of the Tripp Lite CSHANDLEKIT mounting kit Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSHANDLEKIT, Black, Metallic

Long summary description Tripp Lite CSHANDLEKIT mounting kit Black, Metallic:
This is an auto-generated long summary of Tripp Lite CSHANDLEKIT mounting kit Black, Metallic based on the first three specs of the first five spec groups.

Tripp Lite CSHANDLEKIT. Product color: Black, Metallic

Technical details
Product color *
Black, Metallic
Cable management
Yes
Certification
RoHS
Country of origin
China
Weight & dimensions
Weight
21.1 lbs (9.59 kg)
Packaging data
Screws included
Yes
Package width
27.6" (700 mm)
Package depth
11" (279.9 mm)
Package height
4.6" (116.8 mm)
Packaging data
Package weight
22.9 lbs (10.4 kg)
Logistics data
Master (outer) case width
28.1" (715 mm)
Master (outer) case length
34" (862.6 mm)
Master (outer) case height
15" (380 mm)
Master (outer) case weight
317 lbs (143.8 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188936
Harmonized System (HS) code
7326.90.8688
Brand Image Article code product Stock Price from
Tripp Lite CSC36DM mounting kit Black Tripp Lite CSC36DM mounting kit Black
(show image)
CSC36DM CSC36DM Display Mount Adapter Kit for 36-Device AC Charging Station Cart 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)